Dual-Slot SD Card Reader/Writer - USB 3.0 - SD 4.0, UHS II

Access any two SD cards simultaneously on your USB-enabled device, with this ultra-fast portable card reader. This portable USB 3.0 card reader gives you ultra-fast read and write access to two SD™ memory cards simultaneously, including SD (Secure Digital), SDHC™ (Secure Digital High Capacity) and SDXC™ (Secure Digital Extended Capacity) flash memory cards. It connects easily to the USB-A port on your tablet, laptop or desktop computer for wide compatibility.  Among its advanced features, this high-performance card reader supports SD 4.0 and UHS II.

Ultra-fast performance for workflow efficiency

The USB 3.0 SD card reader/writer offers fast read and write access to two SD cards simultaneously, with support for the speed of USB 3.0 (also known as USB 3.1 Gen 1), up to 5Gbps. The card reader features SD 4.0 and UHS-II support, allowing high speed file transfers. With bus speed up to 312MB/s, the card reader offers uncompromising read and write speeds.

The card reader is ideal for creative professionals, including photographers, videographers, and graphic designers, who need ultra-fast access to SD cards to offload raw images or edit video or photos, and quickly back up files. It saves time and increases productivity in your daily workload, letting your transfer files quickly when working with multiple SD cards, out in the field or in the studio. By supporting the faster speeds of UHS-II, the card reader saves you valuable time when offloading videos and high volumes of photos to your computer, and increases efficiency during editing and post-production.

Supports a wide range of SD cards

With the dual card reader, you can transfer data to and from two different cards at the same time, saving you time in the studio or out in the field. The card reader supports all popular SD cards such as SDSC, SDHC and SDXC including UHS cards, and is backwards compatible with older SD card versions. By providing two separate slots and support for a wide range of SD cards, the dual card reader helps you overcome the challenges of working with multiple card readers to offload videos and photos.

The card reader will also support microSD™ and miniSD™ (with adapter) and MMCmobile™, RS-MMC™ and MMCplus™ (with adapter).

Designed for portability

With a small form-factor and integrated cable, the dual SD card reader is a highly portable solution for accessing your SD cards, on a laptop or desktop computer. The wrap-around USB-A cable lets you quickly connect to a computer or pack it up quickly when you’re done using it, without carrying an additional cable with you. The external SD card reader is OS independent, with no driver or software installation required.

The card reader/writer connects easily to your laptop, tablet, or desktop computer and is USB powered, providing sufficient power for most applications. If you require additional power, you can simply connect the USB cable on your power source to the auxiliary Micro-B power port on the 2SD4FCRU3.

StarTech.com also offers this same card reader and writer with a USB Type-C connector (2SD4FCRU3C) to provide compatibility for those with a USB-C enabled tablet, smartphone, laptop or computer. The 2SD4FCRU3 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
2SD4FCRU3
EAN/UPC
0065030864985,065030864985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Warranty Information
Warranty: 2 Years

Hardware
Bus Type: USB 3.0
Chipset ID: Genesys Logic - GL3215
Genesys Logic - GL3522
Interface: USB 3.0
Performance
Maximum Data Transfer Rate: 5 Gbps
Memory Media Type:

  • SD/MMC (Secure Digital/Multimedia Card) 
  • SDHC (Secure Digital High Capacity) 
  • SDXC (Secure Digital eXtended Capacity) 
Type and Rate: USB 3.0 - 5 Gbit/s
Connector(s)
Drive Connectors: 2 - SD / MMC Slot Female
External Ports: 2 - SD / MMC Slot Female
Host Connectors: 1 - USB Type-A (9 pin) USB 3.0 Receptacle
Other Interface(s): 1 - USB Micro-B (5 pin) Receptacle

Software
OS Compatibility: OS independent; No software or drivers required
Special Notes / Requirements
Note
: USB powered. For additional power, connect the USB cable on your power source to the AUX Micro-B power port.
System and Cable Requirements: Available USB port

Power
Output Current: 2000 mA
Output Voltage: 5 DC
Plug Type: USB Micro-B
Power Source: Not Included (not required for standard applications)

Environmental
Humidity: 5% ~ 90%
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)

Physical Characteristics
Color: Black
Enclosure Type: Plastic
Product Height: 0.5 in [13.5 mm]
Product Length: 4.2 in [106 mm]
Product Weight: 2 oz [57 g]
Product Width: 2.7 in [69.5 mm]

Packaging Information
Shipping (Package) Weight: 0 oz [0.9 g]

What's in the Box
Included in Package:
  • 1 - dual-slot SD card reader 
  • 1 - quick-start guide