OR1000PFCRT2U PFC Sinewave 1000VA Rack-mountable UPS

The CyberPower OR1000PFCRT2U PFC Sinewave UPS System with sine wave output and multifunction LCD safeguards networking hardware, networked-based devices, small office servers, workstations and telecom equipment that use conventional and Active Power Factor Correction (PFC) power supplies.

The OR1000PFCRT2U uses Automatic Voltage Regulation (AVR) to correct minor power fluctuations without switching to battery power, which extends battery life. AVR is essential in areas where power fluctuations occur frequently.

This UPS is ENERGY STAR® qualified with patented GreenPower UPS™ Bypass circuitry to save on energy costs by reducing energy consumption and heat buildup.

A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $300,000 Connected Equipment Guarantee.

Manufacturer Part Number
OR1000PFCRT2U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

General 
UPS Topology: Line Interactive
Energy Saving: GreenPower UPS™ Bypass Technology
ENERGY STAR® Compliant: Yes

Input 
Voltage: 120 VAC
Input Voltage Range: 88 – 139 VAC
Adjustable Voltage Range: 86 – 142 VAC
Frequency Range: 60 Hz ± 3 Hz
Plug Type: NEMA 5-15P
Plug Style: Right Angle, 45° Offset Right
Cord Length: 10 ft

Output
VA: 1,000 VA
Watts: 700 W
On Battery Voltage: 120 VAC ± 5%
On Battery Frequency: 60 Hz ± 1%
On Battery Waveform: Sine Wave
Output Power Factor: 0.7
Automatic Voltage Regulation (AVR): Yes, ±18% Max
Outlet Type: NEMA 5-15R
Outlets - Total: 8
Outlets - Battery & Surge Protected: 8
Overload Protection: Internal Circuitry Limiting
Transfer Time: 4 ms

Battery 
Runtime at Half Load: 17.9 minutes
Runtime at Full Load: 6.6 minutes
Battery Type: Sealed Lead-Acid
Battery Size: 12V/9Ah
Battery Quantity: 2
Battery Voltage: 24V
Hot-Swappable: Yes
User Replaceable: Yes
Typical Recharge Time: 8 hours
Replacement Battery Cartridge: RB1290X2C
Replacement Battery Cartridge Quantity: 1

Surge Protection & Filtering 
Surge Suppression: 1,470 J
Phone RJ11 / Ethernet RJ45: 1-In, 1-Out (10/100)
EMI/RFI Filtration: Yes

Management & Communications 
Multifunction LCD Panel: Yes
HID Compliant USB Port: Yes
Serial Port: Yes
Emergency Power Off (EPO) Port: Yes
Cables Included: USB Cable
LED Indicators:

  • Power On 
  • Wiring Fault
Audible Alarms:
  • On Battery 
  • Low Battery
  • Overload
Software: PowerPanel® Business Edition
Remote Management Card: None

Physical 
Form Factor: Rack/Tower
Rack Size: 2U
Dimensions - W×H×D (in): 17.01 × 3.5 × 15.32 inches
Weight (lbs): 37.4 lbs

Environmental
Operating Temperature: 32 – 104 °F (0 – 40 °C)
Operating Humidity: 0 – 90% (non-condensing)
Maximum Operating Elevation: 0 – 10000 feet (0 – 3000 meters)
Storage Temperature: 5 – 113 °F (-15 – 45 °C)
Storage Humidity: 0 – 95% (non-condensing)
Maximum Storage Elevation: 0 – 50000 feet (0 – 15000 meters)
Audible Noise @ 1.5m: 48.5 dBA
On Line Thermal Dissipation: 70.3 BTU/hr
On Battery Thermal Dissipation: 447.6 BTU/hr

Certifications 
Safety:
  • UL 5th
  • cUL
  • FCC Class A
Environmental: RoHS Compliant

Warranty 
Product Warranty: 3 Years Limited
Connected Equipment Guarantee: Lifetime
CEG Amount: $300,000