SuperSpeed USB 3.0 4-Port Powered Hub

  • Adds 4 USB ports to desktop or laptop system using a single USB connection
  • Supports USB 3.0 data transfer rates up to 5Gbps and backward compatible with USB 2.0 or USB 1.1
  • The included AC power adapter provides external power source when needed - great for power-hungry devices such as external storage devices
  • Ultra-slim design with built-in USB cord makes this USB hub an ideal expansion companion while on-the-go
  • Over-Current protection feature further protects the hub from unforeseen power surges
  • Aluminum housing and molding with woven braided cable adds extra durability

Manufacturer Part Number
JU-H40F12-S1
EAN/UPC
0662774027326,662774027326
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chipset: VIA VL813
  • Compliant with Universal Serial Bus 3.0 Specification
  • Data transfer rate: Up to 5Gbps
  • Product:
    • Dimensions: 3.15" (W) x 0.63" (D) x 1.86" (H)
    • Weight: 0.15 lbs
    • Built-in cable length: 5.91" (15cm)
    • Housing material: Aluminum
    • Color: Black
  • Connectors:
    • 1x USB 3.0 Type-A (9-pin), Male
    • 4x USB 3.0 Type-A (9-pin), Female
  • Power adapter:
    • Input: 100-240VAC, 50/60Hz
    • Output: 5VDC/2A
  • Environmental conditions:
    • Operating temperature: 32 to 122 degrees F
    • Storage temperature: 14 to 140 degrees F
    • Relative humidity: 85% RH (non-condensing)
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China
Additional Information
• Adds 4 USB ports to desktop or laptop system using a single USB connection
• Supports USB 3.0 data transfer rates up to 5Gbps and backward compatible with USB 2.0 or USB 1.1
• The included AC power adapter provides external power source when needed - great for power-hungry devices such as external storage devices
• Ultra-slim design with built-in USB cord makes this USB hub an ideal expansion companion while on-the-go
• Over-Current protection feature further protects the hub from unforeseen power surges
• Aluminum housing and molding with woven braided cable adds extra durability

System Requirements:
• Desktop or notebook computer with an available USB port (USB 3.0 recommended)
• Windows® 10 (32-/64-bit) / 8.x (32-/64-bit) / 7 (32-/64-bit) / Vista (32-/64-bit) / XP (32-/64-bit)
• Windows Server® 2012 / 2008 R2 / 2008 / 2003 (32-/64-bit)
• Mac OS X® 10.6 to 10.11

Environmental conditions:
• Operating temperature: 32 to 122 degrees F
• Storage temperature: 14 to 140 degrees F
• Relative humidity: ≦85% RH (non-condensing)