VIA 52 Automobile Portable GPS Navigator

TomTom VIA 52

The TomTom VIA 52 plans intelligent routes that help you escape traffic in real-time. Enjoy hands-free calling, MyDrive and real-time services by easily connecting to your smartphone with Bluetooth®. Map updates and TomTom Traffic are free, for the life of the device. 5 inch touchscreen.

Manufacturer Part Number
1AP5.106.00
EAN/UPC
0636926083041,636926083041
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Battery

Battery lifetime: Up to 1 hour autonomous operation

Screen

Screen size: 5 inch (13 cm) touchscreen

Screen resolution: 480 x 272 pixels

Touchscreen type: Resistive

Mount

Vehicle mount: Easy Reversible Mount

Memory

Internal memory: 16 GB

SD slot: Yes - micro SD slot

Connectivity

Smartphone Connected: TomTom Traffic, TomTom Speed Cameras, MyDrive and QuickGPSfix via Bluetooth® on your smartphone

Dimensions

Size (W x H x D): 14.45 x 9.05 x 2.38

Weight: 209g