Osmo+ X3Zoom / FC350Z High Definition Digital Camcorder

A Closer Look

Get closer to your subjects than ever before with the DJI Osmo+, DJI’s first handheld gimbal with an integrated zoom camera. A 7× zoom, consisting of 3.5× optical and 2× digital lossless zoom*, gives it a focal length ranging from 22mm to 77mm without sacrificing HD quality. This gives you more control over your composition than ever before.

Manufacturer Part Number
CP.ZM.000425
EAN/UPC
6958265136061,0190021281448,190021281448
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Handle
Dimensions: 2.4x1.9x6.4 inches
(61.8x48.2x161.5 mm)
Weight (including battery): 201 g
Supported Mobile Device: Max Size: 6.2 (L) x3.1 (W) inches
158.2 (L) x 77.9 (W) mm
Camera
Model: X3 ZOOM / FC350Z
Sensor: 1/2.3” CMOS
Effective pixels:12.40 M
(Total pixels: 12.76 M)
Lens: 3.5× Optical Zoom
22 - 77mm Equivalent
F2.8 (Wide) - F5.2 (Tele)
FOV 92° (Wide) - 35° (Tele)

Focus: 0.5 m to infinity
ISO Range: 100-3200 (video); 100-1600 (photo)
Electronic Shutter Speed: 8 s-1/8000 s
(up to 30 s when camera is in M mode)
Max. Image Size: 4000 x 3000 pixels
Still Photography Modes: Single Shot
Photo Burst Mode: 3/5/7 shots
Auto Exposure Bracketing (AEB):
3/5 bracketed frames @ 0.7 EV bias
Interval
Auto Panorama
Selfie Panorama
9-shot Panorama
Motion Timelapse
Regular Timelapse
Video Resolution: C4K (4096×2160) 24/25p
4K (3840×2160) 24/25/30p
2.7K (2704×1520) 24/25/30p
FHD: 1920×1080 24/25/30/48/50/60/100p
Video Recording Modes: Auto; Slow Motion
Max. Video Bitrate: 60 Mbps
Supported File Formats: FAT32(≤32 GB); exFAT (>32 GB)
Photo Formats: JPEG, DNG(RAW)
Video Formats: MP4/MOV (MPEG-4 AVC/H.264)
Supported SD Cards: Micro SD; Max. Capacity: 64 GB;
Class 10 or UHS-1
Operating Temperature: 32° to 104° F (0° to 40° C)
Audio Output: 48 KHz; AAC
Intelligent Battery
Model: HB02-542465
Type: LiPo
Capacity: 1225 mAh
Energy: 14.1 Wh
Voltage: 11.55 V
Charging Temperature: 41° to 104° F (5° to 40°C)
Operating Temperature: 32° to 104° F (0° to 40°C)
Flexi Microphone
Sensitivity: -32 ± 3 dB (0 dB = 1V/Pa)
Frequency Response: 100 -10000 Hz
Signal-to-Noise Ratio: 60 dBA
Pin Diameter: 3.5 mm
Length: 88 mm
Weight: 4 g

Gimbal
Model: Zenmuse X3 Zoom
Weight: 268 g
Output Power (with camera): 8 W
Angular Vibration Range: ±0.02°
Mount: Detachable
Controllable Range: Tilt: -35° to +135°
Pan: ±320°
Roll: ±30°
Mechanical Range: Tilt: -50° to +140°
Pan: ±330°
Roll: - 50° to +90°
Max Controllable Speed: 120°/s
Wi-Fi Video Link
Operating Frequency: 2.412-2.462 GHz; 5.180-5.805 GHz
Max. Transmission Distance: 2.4G: 82 feet (25 m); 5G: 328 feet (100 m)
Transmitter Power (EIRP): 2.4G: 8 dBm; 5G: 12 dBm
Battery Charger
Model: OS1C11
Input: 100-240 V; 50/60 Hz
Output: 12.6/13.2 V, 0.8 A
Compatible Device
Microphones (Confirmed): Sennheiser MKE400
Sony ECM DS70P
Rode VideoMic Pro
Rode VideoMicro
Mymyk Smartmyk
DED DV-889