DS-1630 Flatbed Color Document Scanner

The affordable, versatile flatbed scanner with ADF for more productivity

Streamline workflows and increase productivity with the DS-1630 document scanner. Combining a flatbed scanner with the convenience of a 50-page ADF, this affordable solution is ideal for virtually any task. Quickly scan stacks of documents up to 8.5" x 14". Or, use the flatbed for IDs, passports, booklets, fragile items and more. Offering speeds up to 25 ppm1, plus auto-duplexing, the DS-1630 also includes TWAIN and ISIS® drivers for seamless integration with existing document management systems. Scan to a PC, Mac® or online storage accounts2 with one touch. Plus, the included software suite features Epson Document Capture, ABBYY® FineReader®3 and Presto! BizCard® Reader.

Manufacturer Part Number
B11B239201
EAN/UPC
0010343924758,010343924758
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scan Specifications

Scanner Type: Flatbed color document scanner

Optical Sensor: Contact Image Sensor (CIS)

Optical Resolution:

  • Flatbed: 1200 dpi
  • ADF: 600 dpi

Hardware Resolution:

  • Flatbed: 1200 x 1200 dpi
  • ADF: 600 dpi

Color Bit Depth: RGB x 30-bit internal / external

Grayscale Bit Depth: 8-bit per pixel internal / external

Maximum Scan Area:

  • Flatbed: 8.5" x 11.7"
  • ADF: 8.5" x 14"

Light Source: 3-color LED technology

Scanning Speed: 25 ppm simplex, 10 ipm duplex (300 dpi, Black-and-White, Grayscale, Color)

Automatic Document Feeder

Capacity: 50 sheets

Document Sizes:

  • Max.: 8.5" x 11.7" duplex/simplex, 8.5" x 14" simplex
  • Min.:3.5" x 6.7" duplex, 3.5" x 5" simplex

Paper Weight: 50 to 120 g/m2

Daily Duty Cycle: 1,500 sheets

Features

Buttons: 3 buttons: Power, Scan, Stop

Software:

  • Epson Scan
  • Document Capture Software
  • ABBYY FineReader OCR (software requires Internet connection for download and installation)

Connectivity

Scanner Interface: SuperSpeed USB 3.0, optional Network Interface Unit (RJ-45, 10BaseT/100BaseTX)

Minimum System Requirements:

  • Windows® 10, Windows 8/8.1, Windows 7
  • Mac OS® X 10.6.8 − 10.11.x
  • Software requires Internet connection for download and installation.

General

Rated Voltage: AC 100 – 120V

Power Consumption:

  • Opertaing mode: 11 W
  • Ready mode: 5.8 W
  • Sleep mode: 0.8 W
  • Off: 0.15 W

Dimensions: 12.5" x 11.7" x 4.8" (W x D x H)

Weight: 9 lb

Manufactured In: Indonesia

Notes

1 Based on letter-sized scans at 300 dpi in Black-and-White, Grayscale or Color Mode.

2 With Epson Document Capture software installed on the connected Windows PC or Mac®.

3 ABBYY FineReader compatible with Mac OS X® 10.9 and 10.10. Mac OS X 10.11 not supported.