This efficient color duplex scanner with a 600 dpi is the intelligent choice for business document management. Featuring speeds up to 35 pages per minute/70 images per minute, this powerful performer includes TWAIN and ISIS drivers for seamless integration with your existing document management systems. Advanced paper feed technologies such as Dynamic Skew Correction and Ultrasonic Double Feed Detection offer added reliability while a 50-page Auto Document Feeder saves you time when scanning stacks of documents. Optical character recognition software lets you scan items to editable Word and Excel files or searchable PDF files to quickly generate searchable and editable files. Image Processing technology lets you auto crop, remove backgrounds and more for simple image adjustments. Versatile paper handling allow you to efficiently scan stacks of business and ID cards, single sheets, extra-long pages and more. Duplex scanner also includes Slow Speed Mode, programmable jobs and more.
Note:
Scan Specifications
Scanner Type: Sheet-fed, one-pass duplex color scanner
Photoelectric Device: Color Contact Image Sensor (CIS)
Optical Resolution: 300 dpi
Color Bit Depth: 30-bit input
Grayscale Bit Depth: 24-bit output
Light Source: 3-color RGB LED
Scanning Speed: 35 ppm/70 ipm: 300 dpi Black & White, Color, Gray1
Automatic Document Feeder
Capacity: 50 sheets
Document Sizes:
Paper Weight: 27 – 413 g/m2
Daily Duty Cycle: 4,000 sheets
Consumables: Roller assembly kit: 200,000 cycles
Features
Buttons: 4 push buttons: Double Feed Detect Skip, Slow Scan Mode, Scan, Stop
Software:
Connectivity
Scanner Interface:
Minimum System Requirements:
Operating Temperature: 41° to 95° F (5° to 35° C)
Operating Humidity: 10 – 80% (no condensation)
Power Consumption:
Dimensions: 6.6" x 11.6" x 6.9" (W x D x H)
Weight: 8.1 lb