7030 Zero Client

Wyse 7030 zero client

High performance zero client purpose-built for VMware

Meet the Wyse 7030 zero client for VMware.

For virtual desktop environments, the Wyse 7030 PCoIP zero client for VMware delivers workstation-level performance. Its dedicated hardware PCoIP engine delivers the highest level of display performance available for advanced applications, including CAD, 3D solids modeling, video editing and more.

Extremely compact and energy efficient, the 7030 PCoIP zero client is a fully functional VMware View end point that delivers a true PC-like experience with support for up to 4 displays. The 7030 offers the full benefits of an efficient and secure centralized computing environment, like multiple display support, multimedia playback, HD audio and four USB peripheral ports.

Manufacturer Part Number
0DCM19
EAN/UPC
0884116250432,884116250432
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

VESA monitor support with Display Data Control (DDC) for automatic setting of resolution and refresh rate

Processor

Teradici TERA2140 PCoIP™

Operating System

PCoIP 2.0 for Vmware

Memory

32MB Flash / 512MB RAM DDR3

Graphics

NA

Power

Worldwide auto-sensing 100–240 VAC, 50/60Hz. power supply, Energy Star V 6.0/6.1, Multifunction power button LED

Audio

NA

Bluetooth

NA

Keyboard

"Keyboard Sold Separately USB optical mouse is included"

Primary Optical Device

NA

Primary Storage

32MB Flash / 512MB RAM DDR3

Camera Microphone

NA

Warranty

3-year limited hardware warranty- Return for repair- customer pays freight

VPRO

NA

Networking

10/100/1000 Base-T Gigabit Ethernet

ports / slots

Four DisplayPortconnectors Four External USB 2.0 ports (2 front, 2 back)"

Included productivity

NA

Included software

NA

Starting weight

0.765kg

Dimensions

177 mm x 46 mm x 130 mm (6.97 in x 1.81 in x 5.12 in)

Other

NA

Base SKU

210-AIKC

Minimum Order Quantity

10