D6020 w/35 4TB 12G SAS 7.2K LFF (3.5in) Dual Port Midline HDD 140TB Bundle

Finding it difficult to keep up with the growth in unstructured data? Looking for a cost-effective high capacity direct attach storage (DAS) option? The HPE D6020 Disk Enclosure with 12 Gb/s SAS architecture extends and redefines DAS for ProLiant servers and BladeSystems, The D6020 Enclosure, designed for data-intensive environments, is a storage enclosure for dense, cost-effective external storage expansion for massive data capacity applications, at low $/GB. The D6020 Enclosure can be used not only as a standalone DAS enclosure, but can also be used for expansion in storage applications like Microsoft Storage Spaces, Lustre, Cloud backup, data protection or big data environments.

The zoned direct-attach capabilities of the D6020 Enclosure allows server administrators to build local storage on the fly according to their configuration requirements.

Manufacturer Part Number
K2Q24A
EAN/UPC
0888793695388,888793695388
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 140TB Raw Included
Drive description: (35) LFF MDL SAS IncludedHost interface : 12Gb/sec SAS

Storage controller:

  • Smart Array P441
  • Smart Array P841
  • Smart Array P741m
  • H241 Host Bus Adapter
Storage expansion options: Two Enclosures can be daisy-chained for up to 140 drives See QuickSpecs for detailed information
SAN backup support: No
Storage mirroring support: No
Systems Insight Manager support: Yes
Compatible operating systems :
  • Windows Server 2003
  • Microsoft Windows Server 2008 R2
  • Red Hat Enterprise Linux (RHEL)
  • SUSE Linux Enterprise Server (SLES)
  • VMware ESX
  • Microsoft Windows Server 2012
  • Depending on host connectivity
Form factor: 5U

Dimensions and weight :

Minimum dimensions (W x D x H): 48.26 x 93.68 x 21.92 cm
Weight: 159.89 kg

What's included:

Differentiator: Includes D6020 with (35) 4TB 12G LFF SAS MDL drives, (4) dual port I/O modules, redundant power supplies and redundant fans.

Warranty - year(s) (parts/labor/onsite): 3/0/0
What's in the box: Includes D6020 with (35) 12G 4TB LFF SAS MDL drives, (4) dual-port I/O modules, redundant power supplies and redundant fans