The sleek and stylish 23.8” monitor from V7 is a stunning display and features a height adjustable stand with swivel and tilt for optimum ergonomics. It boasts a DVI, HDMI, VGA and Displayport so you can be sure it will work with virtually any machine you want to connect. With full HD 1920x1080 resolution, vivid colors and integrated speakers, this display provides a rich, multi-media experience for business or pleasure. Additionally, the display is VESA 100x100mm mountable to optimize your workspace, and it features a Kensington security lock slot, plus it's backed by a 3 year manufacturer’s warranty.
Note:
EAN: 0662919089530
Model: L238DPH-2ES
Warranty: 3 years
Compliance: RoHS, WEEE, CE, FCC
Package Type: OEM Box
Color: Black
Power Input: AC 100V-240V 50-60Mhz
Input Port: VGA, DVI, HDMI, DisplayPort
Output Port: Audio 35mm
VESA Mount: 100 x 100 mm
Maximum Resolution: 1920 x 1080
Dynamic Contrast Ratio: 1,000,000:1
Contrast Ratio: 1000:1
Brightness: 250 nits
Color Depth: 16.7 million colors
Horizontal Frequency: 178
Vertical Frequency: 178
Aspect Ratio: 16:9
Response Time: 5 ms
Panel Type: ADS
Viewing Angle: 178°H / 178°V
Screen Coating: Matte
Monitor Dim (w/o Stand): 546.6 x 321.0
Stand: 225 mm
Speaker: 2x1.5W
Energy Rating: A+
Power Consumption: 28w, max: 35w, Standby/Off = 0.5w
Monitor Weight (w/o Stand): 4.1
Tilt (Degree): -5° / +20°
Power Adapter Spec: internal Power Board
Display Area (H x L): 530.20 x 299.60
Product Weight: 4100 g
Product Dim (L/W/H): 556.75x409.8x209.52
Shipping Weight: 5300 g
Package Dim (L/W/H): 617 x 410 x 120 mm