Note:
Type
Digital, AF/AE single-lens reflex, camera
Recording Media
Compatible Lenses
Canon EF Lenses (excluding EF-S and EF-M lenses)
Lens Mount
Canon EF Mount
Image Sensor
Type
CMOS sensor (Compatible with Dual Pixel CMOS AF)
Pixels
Approx. 30.4 megapixels
Pixel Unit
Approx. 5.36 µm square
Total Pixels
Approx. 31.7 megapixels
Aspect Ratio
3:2 (Horizontal: Vertical)
Color Filter System
RGB primary color filters
Low Pass Filter
Installed in front of the image sensor, non-detachable
Dust Deletion Feature
Recording System
Recording Format
Complies with Design rule for Camera File System 2.0 and EXIF 2.3
Image Format
Still Image: JPEG, RAW (14 bit Canon Original)
Video: MOV (4K video: Motion JPEG; Full HD and HD Movie: MPEG4 AVC/H.264*; Audio: Linear PCM), MP4 (Movie: MPEG4 AVC/H.264*; Audio: AAC)
* Variable (averaged) bit rate.
File Size
3:2 Aspect Ratio
Large/RAW: Approx. 30.1 Megapixels (6720 x 4480)
mRAW: Approx. 16.9 Megapixels (5040 x 3360)
Medium: Approx. 13.3 Megapixels (4464 x 2976)
Small 1/sRAW: Approx. 7.5 Megapixels (3360 x 2240)
Small 2: Approx. 2.5 Megapixels (1920 x 1280)
Small 3: Approx. 0.35 Megapixels (720 x 480)
4:3 Aspect Ratio
Large/RAW: Approx. 26.7 Megapixels (5952 x 4480)*
mRAW: Approx. 15.1 Megapixels (4480 x 3360)
Medium: Approx. 11.8 Megapixels (3968 x 2976)
Small 1/sRAW: Approx. 6.7 Megapixels (2976 x 2240)*
Small 2: Approx. 2.2 Megapixels (1696 x 1280)*
Small 3: Approx. 0.31 Megapixels (640 x 480)
16:9 Aspect Ratio
Large/RAW: Approx. 25.4 Megapixels (6720 x 3776)*
mRAW: Approx. 14.3 Megapixels (5040 x 2836)*
Medium: Approx. 11.2 Megapixels (4464 x 2512)*
Small 1/sRAW: Approx. 6.3 Megapixels (3360 x 1888)*
Small 2: Approx. 2.1 Megapixels (1920 x 1080)
Small 3: Approx. 0.29 Megapixels (720 x 408)*
1:1 Aspect Ratio
Large/RAW: Approx. 20.1 Megapixels (4480 x 4480)
mRAW: Approx. 11.3 Megapixels (3360 x 3360)
Medium: Approx. 8.9 Megapixels (2976 x 2976)
Small 1/sRAW: Approx. 5.0 Megapixels (2240 x 2240)
Small 2: Approx. 1.6 Megapixels (1280 x 1280)
Small 3: Approx. 0.23 Megapixels (480 x 480)
Values for Recording Pixels are rounded off to the nearest 10,000th or 1,000th.
JPEG images are generated in the set aspect ratio.
RAW images are generated in [3:2], and the set aspect ratio is appended.
* Inexact proportion.
Recording Functions
Backup Recording
N/A
File Numbering
The following three types of file numbers can be set:
RAW + JPEG Simultaneous Recording
Possible
Color Space
sRGB, Adobe RGB
Picture Style
White Balance
Settings
Auto (Ambience priority/White priority), Daylight, Shade, Cloudy*, Tungsten Light, White Fluorescent Light, Flash, Custom (Custom WB), Color Temperature
* Effective also in twilight and sunset.
Auto White Balance
Option between ambience priority and white priority settings
Color Temperature Compensation
Blue/amber bias: ±9 levels
Magenta/green bias: ±9 levels
Corrected in reference to the current WB mode's color temperature.
Color Temperature Information Transmission
Provided
Viewfinder
Type
Eye-level SLR (with fixed pentaprism)
Coverage
Approx. 100% vertically and horizontally (at approx. 21mm eyepoint)
Magnification
Approx. 0.71
Eye Point
Approx. 21mm (at -1m-1 from the eyepiece lens center)
Dioptric Adjustment Correction
Adjustable from approx. -3.0 to +1.0 m-1 (dpt)
Focusing Screen
Fixed
Mirror
Quick-return half mirror
Viewfinder Information
Displayed with transparent liquid crystal
You can select whether or not to display the asterisked items [Show/hide in viewfinder].
Depth Of Field Preview
Enabled with depth of field preview button
Autofocus
Type
TTL secondary image-forming phase-difference detection system with AF-dedicated sensor
Focusing Modes
AF Point Selection
Active AF Point Indicator
Displayed in viewfinder with transparent LCD and on LCD panel
AF Assist Beam
Exposure Control
Metering Modes
150,000-pixel RGB+IR metering sensor
EOS iSA System with 252 zone (18 x 14) metering
Metering Range
EV 0-20 (at 73°F / 23°C , ISO 100)
Exposure Control Systems
(1) Scene Intelligent Auto
(2) Program AE (shiftable)
(3) Shutter-priority AE (Safety shift possible)
(4) Aperture-priority AE (Safety shift possible)
(5) Manual exposure
(6) Bulb
(7) Custom shooting mode C1, C2, C3
Exposure Compensation
Manual: ±5 stops in 1/3 or 1/2-stop increments
AEB: ±3 stops in 1/3 or 1/2-stop increments
* Indicated up to ±3 stops on the LCD panel and in the viewfinder. To set exposure compensation exceeding ±3 stops, you can use Quick Control.
* Live View shooting, exposure compensation can be set up to ±3 stops.
AE Lock
(1) Auto AE lock
·In the One-Shot AF mode with evaluative metering, AE lock takes effect when focus is achieved.
(2) Manual AE lock
·With AE lock button. (AE lock is updated each time you press the button.) Enabled in all metering modes.
Shutter
Type
Vertical-travel, mechanical, focal-plane shutter with all speeds electronically-controlled
Shutter Speeds
1/8000 to 30 sec., bulb (Total shutter speed range. Available range varies by shooting mode.)
X-sync at 1/200 sec.
Shutter Release
Soft-touch electromagnetic release
Self Timer
10-sec. self-timer, 2-sec. self-timer
External Speedlite
EOS Dedicated Speedlite
E-TTL II autoflash with all EX Series Speedlites
Zooming to Match Focal Length
Provided
Flash Exposure Compensation
±3 stops in 1/3- or 1/2-stop increments
FE Lock
Provided
External Flash Settings
PC Terminal
Provided (no polarity)
Drive System
Drive Modes
Continuous Shooting Speed
High-speed continuous shooting: Max. approx. 7.0 fps
Low-speed continuous shooting: Max. approx. 3.0 fps
Silent continuous shooting: Max. approx. 3.0 fps
Live View Functions
Shooting Modes
Still photo and video recording
Focusing
Metering Modes
Metering Range
EV 0-20 (at 73°F/23°C, ISO 100)
Grid Display
Exposure Simulation
Possible
Silent Shooting
Provided (Mode 1 and 2)
Video Shooting
File Format
MOV:
4K Video*: Motion JPEG
Full HD/HD Movie: MPEG-4 AVC/H.264 Variable (averaged) bit rate Audio: Linear PCM
MP4:
Movie: MPEG-4 AVC/H.264 Variable (averaged) bit rate Audio: AAC
*4K requires the following write speed requirements: CF UDMA7 (100MB/sec. or faster); SD UHS-I (90MB/sec. or higher)
File Size
Recording Sizes:
4096 x 2160 (4K)*, 1920 x 1080 (Full HD), 1280 x 720 (HD)
*4K requires the following write speed requirements: CF UDMA7 (100MB/sec. or faster); SD UHS-I (90MB/sec. or higher)
Frame Rates
MOV:
4096 x 2160 (4K)*: 30 fps (29.97 fps) / 24 fps / 23.98 fps
1920 x 1080 (Full HD): 60 fps (59.94 fps) / 30 fps (29.97 fps) / 24 fps / 23.98 fps
1280 x 720 (HD): 120 fps (119.9 fps)
MP4:
1920 x 1080 (Full HD): 60 fps (59.94 fps) / 30 fps (29.97 fps) / 24 fps / 23.98 fps
*4K requires the following write speed requirements: CF UDMA7 (100MB/sec. or faster); SD UHS-I (90MB/sec. or higher)
Focusing
Exposure Compensation
Up to ±3 stops in 1/3-stop increments
LCD Monitor
Type
TFT color, liquid-crystal monitor
Monitor Size
3.2-inch (Screen aspect ratio of 3:2)
3.19 in./8.10cm diagonal (2.65 in./6.74cm width, 1.77 in./4.49cm height)
Pixels
Approx. 1.62 million dots
Coverage
Approx. 100%
Viewing angle: 170° vertically and horizontally
Brightness Control
Automatic
Manually adjustable to one of seven brightness levels
Coating
Clear View LCD II
Anti-smudge coating
Anti-reflection coating
Interface Languages
25 (English, German, French, Dutch, Danish, Portuguese, Finnish, Italian, Norwegian, Swedish, Spanish, Greek, Russian, Polish, Czech, Hungarian, Romanian, Ukraine, Turkish, Arabic, Thai, Simplified/Traditional Chinese, Korean, Japanese)
Tilt Display
On LCD Monitor
Electronic level indicates up to 360° roll and ±10° pitch in 1° increments.
Precision has a margin of error of up to 1° for ±10°, and up to 3° for ±45°.
In Viewfinder
Electronic level indicates up to 7.5° roll left/right and ±4° pitch in 1° increments.
Precision has a margin of error of up to 1° for ±10°, and up to 3° for ±45°.
Playback
Display Format
Single image display:
Index display:
Highlight Alert
With single-image display (Info.) and single-image display, the white areas with no image data will blink.
Quick Control Function
Items
Pressing the Quick Control button displays the Quick Control screen during viewfinder shooting, Live View shooting, movie shooting and playback.
Image Protection and Erase
Protection
Erase protection can be applied or canceled for a single image (select image), all images in a folder or all images in the card.
Erase
Erase a single image (playback and erase image), selected images, all images in a folder or all images in a card.
Direct Printing
Compatible Printers
Images can be sent via Wi-Fi® to a PictBridge-compatible (Wireless LAN) printer and printed.
Printable Images
DPOF: Digital Print Order Format
DPOF
Compliant to DPOF Version 1.1
Direct Image Transfer
Compatible Images
Customization
Custom Functions
17 Custom Functions settable with the camera
Custom Controls
Functions can be assigned to the following buttons:
Camera User Settings
Current camera settings can be registered to C1, C2 and C3 on the Mode Dial.
My Menu Registration
Interface
USB Terminal
Video Out Terminal
HDMI Type C (Resolution switches automatically), CEC compatible
Images can be displayed through the HDMI output and on LCD monitor at the same time.
Images will not be displayed unless [NTSC] or [PAL] is properly set according to the video system of the TV set.
Power Source
Battery
Battery Pack LP-E6N (or LP-E6) x 1
Configuration: Shooting Method: Battery: Temperature: Possible Shots
Camera Body Only: Viewfinder shooting: LP-E6N: At 73°F/23°C: 900
At 32°F/0°C: 850
Live View Shooting: LP-E6N: At 73°F/23°C: 300
At 32°F/0°C: 280
With Battery Grip
BG-E20: Viewfinder shooting: LP-E6N x2: At 73°F/23°C: 1800
At 32°F/0°C: 1700
Live View Shooting: LP-E6N x2: At 73°F/23°C: 600
At 32°F/0°C: 560
Battery Check
Automatic battery check when the power switch is turned ON. Displayed in 6 levels.
Power Saving
Power turns off after the set time (1, 2, 4, 8, 15 or 30 min.) of non-operation elapses.
Date/Time Battery
Built-in secondary battery
When fully-charged, the date/time can be maintained for approx. 3 months
Start-up Time
Approx. 0.1 sec
Dimensions and Weight
Dimensions (W x H x D)
Approx. 5.93 x 4.58 x 2.99 in. / 150.7 x 116.4 x 75.9mm
Weight
Approx. 31.39 oz. / 890g (Including battery, CF card and SD memory card)
Approx. 28.22 oz. / 800g (Body only; without battery, card, body cap and eyecup)
Operating Environment
Working Temperature Range
32-104°F/0-40°C
Working Humidity Range
85% or less