Tesla P100 Graphic Card

World’s most advanced data center accelerator for PCIe-based servers

HPC data centers need to support the ever-growing demands of scientists and researchers while staying within a tight budget. The old approach of deploying lots of commodity compute nodes requires huge interconnect overhead that substantially increases costs without proportionally increasing performance.

NVIDIA Tesla P100 GPU accelerators are the most advanced ever built, powered by the breakthrough NVIDIA Pascal™ architecture and designed to boost throughput and save money for HPC and hyperscale data centers. The newest addition to this family, Tesla P100 for PCIe enables a single node to replace half a rack of commodity CPU nodes by delivering lightning-fast performance in a broad range of HPC applications.

Manufacturer Part Number
900-2H400-0010-000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU Architecture NVIDIA Pascal
NVIDIA CUDA® Cores 3584
Double-Precision
Performance
4.7 TeraFLOPS
Single-Precision
Performance
9.3 TeraFLOPS
Half-Precision
Performance
18.7 TeraFLOPS
GPU Memory 16GB CoWoS HBM2 at
732 GB/s or
12GB CoWoS HBM2 at
549 GB/s
System Interface PCIe Gen3
Max Power Consumption 250 W
ECC Yes
Thermal Solution Passive
Form Factor PCIe Full Height/Length
Compute APIs CUDA, DirectCompute,
OpenCL™, OpenACC