Newest Generation of Mimo's Popular 10.1" Monitor
The Mimo Vue HD is the second generation of Mimo Monitors 10.1” monitor line. It features a modern zero bezel design, a nearly 180 degree viewing angle from its bright, high contrast, IPS screen, and an upgraded resolution of 1280x800. Available in both capacitive touch (UM-1080CH) and display only (UM-1080H), the Mimo Vue HD is a perfect solution for a wide variety of applications in healthcare, hospitality, retail, education, consumer, and many other industries.
Extremely sturdy build for commercial and corporate work. The optional base weighs 1.3 kg (almost 3 lbs) to ensure a stable touch screen on the table or desktop. For wall, pole, or other installations, the display has a VESA75 pattern on the back and is available for purchase without the base (UM-1080CH-NB)
Note:
Display size
10.1 inches
Display Resolution
1280x800
Brightness
350cd/m2
Contrast Ratio
800:1
Connection Options
USB, HDMI
Viewing Angles
170° x 170° viewing angle
Mount
VESA-75mm
Power Consumption
6W
Features
Capacitive Touchscreen
Surface treatment
Hard coating (3H), anti-glare