Vue HD Display UM-1080C USB Capacitive Touch

Newest Generation of Mimo's Popular 10.1" Monitor

The Mimo Vue HD is the second generation of Mimo Monitors 10.1” monitor line. It features a modern zero bezel design, a nearly 180 degree viewing angle from its bright, high contrast, IPS screen, and an upgraded resolution of 1280x800. Available in both capacitive touch (UM-1080C) and display only (UM-1080), the Mimo Vue HD is a perfect solution for a wide variety of applications in healthcare, hospitality, retail, education, consumer, and many other industries.

Extremely sturdy build for commercial and corporate work. The optional base weighs 1.3 kg (almost 3 lbs) to ensure a stable touch screen on the table or desktop. For wall, pole, or other installations, the display has a VESA75 pattern on the back and is available for purchase without the base (UM-1080-NB)

Manufacturer Part Number
UM- 1080C
EAN/UPC
0601393907381,601393907381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display size
10.1 inches
Display Resolution
1280x800
Brightness
350cd/m2
Contrast Ratio
800:1
Connection Options
USB Only
Viewing Angles
170° x 170° viewing angle
Mount
VESA-75mm
Power Consumption
6W
Features
Capacitive Touchscreen
Surface treatment: Hard coating (3H), anti-glare