Open Frame 7” USB Capacitive Touch Screen Monitor

Open Frame 7” USB Capacitive Touch Screen Monitor

The UM-760C-OF/UM-760CH-OF adds Capacitive touch to the 7" line of open frame displays. The UM-760C-OF/UM-760CH-OF is a 7” small capacitive open frame touchscreen monitor for applications that will be integrated into other equipment or enclosures. Same slick design features but now with the responsiveness of a 5 point multi-touch capacitive touchscreen all in a long-lasting molded metal product cycle-enclosure. Future generation panels can be phased-in without external changes. The screen can display in either landscape or portrait orientations. The UM-760C-OF/UM-760CH-OF open frame touchscreen monitor is designed to provide the most cost effective solutions for consumer, retail POS, and hospitality markets. 

Available in Single Cable USB Video

Utilizing the same single cable USB display technology as our line of displays, the UM-760C-OF sends video, touch, and power over a single USB connection.

And now available with HDMI

Now optionally available with the ubiquitous HDMI input for video. Previously only available with the convenience of single cable USB video, the UM-760CH-OF from Mimo Monitors now offers HDMI to supplement where USB video is not supported or inconvenient. With the HID compliant touch screen plus HDMI video, the new UM-760CH-OF can be installed to almost any platform without drivers.

Uniquely, this new monitor line still reduces number of cables. While a typical HDMI touch display will require 3 separate cables, the new HDMI touch displays from Mimo Monitors only require 2 cables. This simplifies connection, and makes for a more attractive installation.

Manufacturer Part Number
UM-760CH-OF
EAN/UPC
0606345997847,606345997847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 7” diagonal, 16:9, 1024x600 Resolution
  • Viewing angles: 75/75/70/70
  • Contrast ratio: 700:1
  • Luminance, White: 250 CD/m2
  • Capacitive 5 point touch panel
  • Windows and Linux HID support (MAC coming soon)
  • Rear 4 point mounting for secure installation
  • Utilizes DisplayLinkTM technology that provides video, touch and power over a single USB connection or HDMI (UM-760CH-OF)
  • Ultra-light, weighs less than 1 pound
  • Can be applied as a secondary customer-facing display in retail POS environments, kiosks, gaming, and more.
  • As with all our monitors, the Mimo 760C-OF is compatible with Windows 7, 8, 10, Linux, and Mac OS.  Note to Mac OS users: requires additional purchase of $35 driver to activate touchscreen capability.
  • Mechanical drawings available upon request
Display size
7 inches
Display Resolution
1024x600
Brightness
250cd/m2
Contrast Ratio
700:1
Response time
15ms
Connections
High Speed USB 2.0
Dimensions
192mm x 124mm x 10.3mm
Viewing Angles
75/75/70/70
Features
Capacitive 5-point multitouch screen: CE FCC RoHS: Fully compatible with Windows 7, 8, Linux and Mac OS-X