Open Frame 7” USB Resistive Touch Screen Monitor

The same 7” resistive touchscreen Monitor from the UM-760R, but now available in open frame for applications that will be integrated into other equipment or enclosures. Same slick design features as our popular 760R model, with the same resistive touchscreen. The screen can display in either landscape or portrait orientations. The UM-760R-OF open frame touchscreen monitor is designed to provide the most cost effective solutions for consumer, retail POS, and hospitality markets. 

  • Utilizes DisplayLinkTM technology that provides video, touch and power over a single USB connection. No separate power supply to worry about

  • Ultra-light, weighs less than 1 pound

  • Can be applied as a secondary customer-facing display in retail POS environments 

Manufacturer Part Number
UM-760R-OF
EAN/UPC
0606345997823,606345997823
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display size
7 inch
Display Resolution
1024 x 600 (WSVGA) LCD
Brightness
250cd/m2
Contrast Ratio
700:1
Pixel Pitch
0.15 (H) x 0.15 (V)
Viewing Angle
75/75/70/75(L/R/U/D)
Connections
USB
Mount
VESA-75mm
Power Consumption
4W
Dimensions
185.74mm x 127mm x 19.05mm
Features
Utilizes Displaylink for power, touch and video over single USB connection
Resistive Touch
Surface treatment: Hard coating (3H), anti-glare