USB 3.0 to SATA Hard Drive Enclosure - 2.5" (w/ Protective Silicon Sleeve)

SIIG’s USB 3.0 to SATA Hard Drive Enclosure - 2.5" is designed to add a 2.5” SATA HDD/SSD to your USB enabled computer through a single USB connection. It instantly increases up to 4TB storage capacity to your system and delivers ultra-fast data transfer rate of up to 5Gb/s. It also supports USB Attached SCSI Protocol (UASP) to improve reading and writing speed for optimal performance, great for high speed transferring large volumes of data between your external SATA HDD and the computer. This USB 3.0 to SATA HDD Enclosure is super easy to set up, no tools or driver installation is required. It is an excellent mobile storage solution to improve storage capacity and increase productivity.

Manufacturer Part Number
JU-SA0U12-S1
EAN/UPC
0662774025988,662774025988
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Style: External Enclosure

Bays:

Drive Support: 1
Drive Type: Serial ATA
Expansion Slots:

Memory:
Standard Memory:

Controllers:
Controller:
Processor: ASM1153E
RAID Levels:

Interfaces/Ports:

Interfaces/Ports:
Interface:

  • 1 x USB 3.0 Type-A (9-pin), Female
Ports:
  • USB 3.0 Micro-B (10-pin), Female, External
  • SATA data and power connector (7+15 pin), Internal
Management & Protocols:
Security Features:
Power Description:
  • Input Voltage: 5V
  • Input Current:
Power Supply:
Environmental Conditions:
Sound Emission:
Physical Characteristics:
Color: Black
Form Factor: External
Bays Required:
Dimensions: 5.54" (W) x 0.55" (H) x 3.24" (D)
Weight: 0.15 lbs
Miscellaneous:

Package Contents:
  • USB 3.0 to SATA Hard Drive Enclosure - 2.5" (w/ protective silicon sleeve)
  • USB 3.0 Type A to Micro-B cable
  • User Reference Guide
Additional Information:
  • Easily adds external storage space for 2.5" SATA HDD/SSD to your computer through a single USB connection
  • Compatible with 9.5mm and 7mm height 2.5" SATA I/II/III disk drives
  • Supports SuperSpeed USB 3.0 data transfer rates up to 5Gb/s and UASP for optimal performance
  • Tool-less disk drive installation and low profile design provides great portability
  • Supports plug-n-play, hot-swapping and backward compatible with USB 2.0/1.1
  • Built-in LED indicator displays power status
System Requirements:
  • Desktop or notebook computer with an available USB port (USB 3.0 port recommended)
  • Windows® 10 (32-/64-bit) / 8 (32-/64-bit) / 7 (32-/64-bit) / Vista (32-/64-bit) / XP (32-/64-bit)
  • Windows Server 2003 & 2008 (32-/64-bit) / 2008 R2 / 2012 / 2012 R2
  • Mac OS X® v10.6.x or later
Environmental Conditions:
  • Operating temperature: 32 to 104 degrees F
  • Storage temperature: 14 to 122 degrees F
  • Relative humidity: 10% to 90% RH (non-condensing)
Compatibility: SATA 2.5" hard disks (up to 4TB)
Certifications & Standards: FCC, CE
Recycled:
Recycled Content:
Post-consumer-waste%:
Assembly Required: No
Green Compliance: Yes
Green Compliance Certificate/Authority: RoHS
Country of Origin: China

Warranty:

Standard Warranty: 2 years limited
Parts Warranty/Labor: