Toughpower SFX 600W Gold

Incorporating various high-quality components, Toughpower SFX 600W Gold saves energy through its 80 PLUS Gold certified high efficiency of up to 90% and accommodates any mainstream build. The included matte black SFX to ATX adapter bracket enables users to easily install SFX Power supply into ATX chassis. Additionally, an embedded temperature controlled Zero RPM Smart Fan System is optimized to deliver excellent airflow at an exceptionally low noise level. Fully modular flat cable design is convenient for cable management. Moreover, the powerful single +12V rail enables non-stop usage with stable and reliable performance.

80 PLUS Gold Certified and Skylake Ready

Deliver up to 90% efficiency under real world load conditions to promise lowest power losses. Additionally, Toughpower SFX 600W Gold has been optimized to work with Intel’s new 6th-generation Skylake processors to achieve maximum energy savings.

Universal Compact Design for All Mainstream PC Cases – SFX to ATX PSU Adapter Bracket

Toughpower SFX 600W Gold is designed with two-way application by the compatibility of both the latest Intel SFX 12V 3.3 and ATX 12V 2.4 standard. Toughpowr SFX Series has included a matte black SFX to ATX adapter bracket which helps users easily install an SFX power supply into an ATX, Micro-ATX or Mini-ITX chassis. In addition, with the compact design, Toughpower SFX Series allows better airflow inside the chassis as well as leaves more space for users to utilize.

Zero RPM Smart Fan

To maximally reduce undesired noise, Toughpower SFX 600W Gold is designed with an 80mm temperature controlled Zero RPM Smart Fan. The fan will not operate when the PSU is at low working loads.

Fully Modular Low-Profile Flat Cables

Fully modular Toughpower SFX 600W Gold offers cables selection for users while powering the system at an advantageous voltage. Low-profile flat black cable can make cable management easier, reduce clutter and increase airflow inside the chassis.

100% High Quality Japanese Capacitors

Toughpower SFX 600W Gold features 100% high quality Japanese brand capacitors, which greatly improves the durability and offers the highest stability and reliability.

Manufacturer Part Number
PS-STP-0600FPCGUS-G
EAN/UPC
0841163064665,841163064665
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N:PS-STP-0600FPCGUS-G

Short P/N: STP-0600F-G

Model: STP-600AH1FEG

Type: Intel SFX 12V 3.3 and ATX 12V 2.4
Max. Output Capacity: 600W

Peak Output Capacity: 720W

Color: Black

Dimension (W / H / D): 125mm(W) x 63.5mm(H) x 100mm(D)

PFC (Power Factor Correction): Active PFC

Power Good Signal: 100-500 msec

Hold Up Time: > 12msec at 75% of full load

Input current: 4.5A – 9A

Cooling System: 8cm fan
Input Frequency Range: 50Hz - 60Hz
Input Voltage: 100V - 240V

Operating Temperature: 0 ℃ to +40℃

Operating Humidity: 20% to 85%,non-condensing
Storage Temperature: -20 ℃ to +90 ℃

MTBF: 120,000 hrs minimum

Storage Humidity: 5% to 95%, non-condensing

Efficiency: MEET 80 PLUS®Gold at 115Vac input.

Safety Approval: CE/FCC/UL/Bauart Mark+CB/EAC

PCI-E Connector: 2