Core P3 SE ATX Wall-Mount Chassis

Take presentation to the next level with the Core P3 SE Open Frame chassis by Thermaltake. The fully modular design of the Core P3 allows flexibility for 3-way placement layouts (Wall mount, Horizontal and Vertical), dual GPU layout locations: Horizontal and Vertical (PCI-E Riser Cable Sold Separately) and placement locations for Native AIO support and liquid cooling systems. Uncover greatness with the Core P3’s panoramic viewing angle with its large acrylic window to protect and present. Seeing is believing, the Core P3 SE brings the ultimate in PC hardware viewing wherever you mount or display.

Manufacturer Part Number
CA-1G4-00M1WN-02
EAN/UPC
0841163065563,841163065563
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Core P3
P/N: CA-1G4-00M1WN-00
Case Type: Mid Tower
Dimension (H x W x D): 512 x 333 x 470 mm (20.2 x 13.1 x 18.5 inch)
Net Weight: 10.3 kg / 22.7 lb
Side Panel: Transparent Window
Color: Black
Material: SPCC
Drive Bays:

  • Accessible: 2 x 3.5" or 3 x 2.5" (Outside the chassis)
  • Hidden: 2 x 3.5’’ or 2.5’’ (Inside the chassis)
Expansion Slots: 8
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)
I/O Ports: USB 3.0 x 2, USB 2.0 x 2, HD Audio x 1
PSU: Standard PS2 PSU (optional)
Fan Support: Left Side:
  • 3 x 120mm
  • 3 x 140mm
Radiator Support: Left Side:
  • 1 x 360mm
  • 1 x 420mm
Clearance: CPU cooler height limitation:
180mmVGA length limitation:
  • 280mm (With Reservoir & Radiator)
  • 450mm (Without Reservoir & Radiator)
PSU length limitation: 200mm