Toughpower DPS G RGB 1000W Titanium

The Thermaltake Toughpower DPS G RGB 1000W Titanium is the world’s first PSU pre-installed with a patented 256 colors RGB fan that incorporate various high-tech components, leading technology and Eco-friendly commendations. Featuring 80 PLUS Titanium certification with individually sleeved cable and flat cable, Toughpower DPS G RGB Titanium Series adopts the highest quality components and fully modular design that always accommodate any mainstream build under any circumstance.

The combination of Toughpower DPS G RGB Titanium and three intelligent platforms – DPS G PC APP 2.0, DPS G Smart Power Management (SPM) Cloud 1.0, and DPS G Mobile APP 1.0 helps users not just monitor smart power supply units, but also save the energy, reduce CO2 emission, and eventually protect the Earth.

Patented 256 color RGB Fan

The first RGB PSU series introduced by Thermaltake install with a patented circular 256 multi-colored 140mm fan. Users can freely adjust fan speed as well as fan colors digitally through DPS G PC App. The color and brightness uniformity of the multicolored LED ring is visible from all directions and adds style to the chassis.

Concentrated Compression Fan Blade

The fan blade is designed for high static pressure requirements of demanding applications; the concentrated compression blade is engineered to focus the weaker, inner circle of air outward, allowing the outer section to pressurize the air. The fan blades are optimized to enhance static pressure for an impressive cooling performance. Hydraulic bearings for silent operation guarantee ultra-low noise, and the anti-vibration mounting system strengthens the product’s stability during operation. Moreover, In-mold injection anti-vibration rubber pads provide hassle-free usage for 80% protection coverage, including all four corners.

Security Protection – Warning Alert & PC Off Remote Control

The SPM platform provides three alert functions: fan failure, over temperature (over 140℉/60℃), and abnormal voltage level (over/under 5% of normal level) warning alert. That will help users to reduce the possibility of overheating your internal components and burning the PC. When the abnormal activities occur, the warning message will be pushed to the mobile devices and email. The SPM platform allows users to turn off the computer remotely via mobile app when users receive the warning message.

Security Protection – Scheduled Shutdown

The SPM platform allows users to arrange a scheduled shutdown for the system remotely through the Mobile APP or the Cloud Management. For example, when the process is complete, users can schedule a time for the system to switch off automatically via their mobile devices in order to save the energy and electricity cost.

100% High Quality Japanese Capacitors

The Toughpower DPS G RGB 1000W Titanium features 100% high quality Japanese brand capacitors, which greatly improves the durability and offers the highest stability and reliability.

Fully Modular Cable Design

Fully modular power supply offers cable selection for users while powering the system at an advantageous voltage. Individually sleeved cable and flat cable can make cable management easier, reduce clutter and increase airflow inside the chassis.

Manufacturer Part Number
PS-TPG-1000DPCTUS-T
EAN/UPC
0841163065075,841163065075
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification

P/N: PS-TPG-1000DPCTUS-T
Short P/N: TPG-1000D-T
Model: TPG-1000DH5FET
Type: Intel ATX 12V 2.31 & SSI EPS 12V 2.92
Max. Output Capacity: 1000W
Peak Output Capacity: 1200W
Color: Black
Dimension (W / H / D): 150mm(W) x 86mm(H) x 200mm(D)
PFC (Power Factor Correction): Active PFC
Power Good Signal: 100-500 msec
Hold Up Time: > 16msec at 70% of full load (115Vac/ 230Vac input)
Input current: 12A – 6A
Input Frequency Range: 60Hz - 50Hz
Input Voltage: 100V - 240V
Operating Temperature: 0 ℃ to +50℃
Operating Humidity: 10% to 90%,non-condensing
Storage Temperature: -20 ℃ to +90 ℃
Storage Humidity: 5% to 95%, non-condensing
Cooling System: 14cm RGB Fan
Efficiency: MEET 80 Plus Titanium at 115Vac input.
MTBF: 120,000 hrs minimum

Safety Approval: CE/FCC/UL/ Bauart Mark+CB/ EAC
PCI-E Connector: PCI-E 6+2pin/ 8pin X8