Back-UPS, 6 Outlets, 450VA, 120V, Retail

The Back-UPS battery backup offers guaranteed power and surge protection for wireless networks, computers, gaming consoles and other electronics in your home or business. Models supply battery backup during outages and unsafe voltage fluctuations, as well as provide protection from damaging surges and spikes. They’re available in 'tower' or 'floor' styles, and together with a variety of standard features, they are the perfect choice to protect your data and keep you connected.

Manufacturer Part Number
BN450M
EAN/UPC
0731304329374,731304329374
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output:

  • Output power capacity

    255Watts / 450VA
  • Max Configurable Power (Watts)

    255Watts / 450VA
  • Nominal Output Voltage

    120V
  • Output Frequency (sync to mains)

    50/60Hz +/- 3 Hz
  • Output Frequency (not synced)

    50/60 Hz +/-1 Hz
  • Topology

    Standby
  • Waveform type

    Square wave
  • Output Connections

    (2) NEMA 5-15R (selector_surgetitle)

    (4) NEMA 5-15R (Battery Backup)

  • Transfer Time

    6ms typical : 10ms maximum
Input:
  • Nominal Input Voltage

    120V
  • Input frequency

    50/60 Hz +/- 3 Hz (auto sensing)
  • Input Connections

    NEMA 5-15P
  • Cord Length

    5ft ( 1.52meters )
  • Input voltage range for main operations

    88 - 139V
  • Number of Power Cords

    1
  • Maximum Input Current

    5.0A
Batteries & Runtime:
  • Battery type

    Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Typical recharge time

    8hour(s)
  • Expected Battery Life (years)

    3 - 5
  • Battery Volt-Amp-Hour Capacity

    47
  • Runtime

    View Runtime Graph

    View Runtime Chart

  • Efficiency

    View Efficiency Graph

Communications & Management:
  • Control panel

    LED Status display with On Line : On Battery
  • Audible Alarm

    Alarm when on battery : distinctive low battery alarm
Surge Protection and Filtering:
  • Surge energy rating

    180Joules
  • Data Line Protection

    --
Physical:
  • Maximum Height

    5.52inches ( 140mm , 14.0cm )
  • Maximum Width

    9.98inches ( 253mm , 25.3cm )
  • Maximum Depth

    4.13inches ( 105mm , 10.5cm )
  • Net Weight

    5.73lbs. ( 2.6kg )
  • Shipping weight

    6.61lbs. ( 3.0kg )
  • Shipping Height

    8.66inches ( 220mm , 22.0cm )
  • Shipping Width

    12.4inches ( 315mm , 31.5cm )
  • Shipping Depth

    5.51inches ( 140mm , 14.0cm )
  • Color

    Black
  • Master Carton Units

    2.0
  • Master Carton Weight

    14.33lbs. ( 6.5 )
  • Units per Pallet

    96.0
  • SCC Codes

    1073130432937 1
Environmental:
  • Operating Environment

    32 - 104 °F ( 0 - 40 °C )
  • Operating Relative Humidity

    0 - 95 %
  • Operating Elevation

    0-10000ft ( 0-3000meters )
  • Storage Temperature

    -20 - 50 °C
  • Storage Relative Humidity

    0 - 95 %
  • Storage Elevation

    0-50000ft ( 0-15000meters )
Conformance:
  • Approvals

    California (CEC) Battery Charger, cTUVus, ENERGY STAR (USA), FCC Part 15 Class B
  • Equipment protection policy

    Lifetime : $75000
  • Standard warranty

    3 years repair or replace
Sustainable Offer Status:
  • RoHS

    Compliant
  • REACH

    REACH: Contains No SVHCs