Woven Braided High Speed HDMI Cable 3m - UHD 4Kx2K

SIIG Woven Braided High Speed HDMI Cable 3m - UHD 4Kx2K transmits ultra-high definition resolution of up to 4Kx2K@60Hz, four times the clarity of 1080p video resolution. It supports 7.1 surround sound with up to 32 audio channels to deliver the highest fidelity surround sound quality. Integrated Ethernet capability is included to allow accessing interactive online contents. Premium materials with gold-plated connectors, pure copper wires and quad-shielding woven braided cable are constructed to ensure ultimate conductivity, signal degradation prevention and greater protection and durability. This state-of-the-art HDMI UHD 4K cable takes your audio/video entertainment to a revolutionary level and brings you flawless high definition A/V signals for an immersive audio/video experience.

Manufacturer Part Number
CB-H20G12-S1
EAN/UPC
0662774027265,662774027265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • HDMI 2.0 compatible
  • Supports HDCP 2.2
  • Supported resolution: 720p, 1440p, 1080p (Full HD), 2160p (4Kx2K)
  • Bandwidth: Up to 18Gbps
  • Refresh rate: Up to 240Hz
  • Supports HDMI over Ethernet and Audio Return Channel
  • Audio: 7.1 surround audio and up to 32 channels
  • Color depth: 48-bit Deep Color
  • Cable jacket type: Woven Braided
  • Product:
    • Cable length: 3m (9.8ft)
    • Weight: 0.35 lbs
    • Wire material: Copper
    • Wire gauge: 30 AWG
    • OD: 6.8mm
    • Color: Black with white
  • Connectors:
    • HDMI Type A, male (19-pin) to HDMI Type A, male (19-pin)
    • Housing material: Aluminum
    • Plating: Gold-plated
  • Certifications/Standards: RoHS
  • Warranty: 5 years limited
  • Country of origin: China

Additional Information
• Supports ultra-high definition video resolution up to 4K (3840/4096 x 2160 pixels)
• Quad-shielding durable woven braided cable effectively reduces interference
• Gold-plated connectors provide ultimate conductivity and deliver flawless HD A/V signals
• Pure copper wires prevent signal degradation and transmit HDMI signal in optimal quality
• Incorporates both Ethernet data with Audio Return Channel and supports HDCP 2.2
• Compatible with HDMI version 2.0, backwards compatible with HDMI v1.4 / 1.3