JetStream 24-Port 10/100Mbps + 4-Port Gigabit L2 Managed Switch

Designed for workgroups and departments, T2500-28TC from TP-LINK provides full set of layer 2 management features. It delivers maximum throughput where you need it — to high-performance workgroups at the edge of the network, or as a backbone for Fast Ethernet switches and high-speed servers indemanding small networks. Moreover, T2500-28TC switch also comes equipped with 4 combo SFP slots, giving you greater network flexibility.

This TP-LINK L2 managed switch has robust security and management features. An advanced Access Control List (ACL, L2 to L4) and the TP-LINK strong safeguard provide security coverage from core to edge and protect against broadcast storm, ARP and Denial-of-Service (DoS) attacks, etc. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Anymore, the easy-to-use web management interfaces, along with CLI, SNMP and RMON, mean faster setup and configuration with less downtime. For workgroup and departments requiring cost-sensitive Layer 2 Switch, and additional Gigabit capability, TP-LINK L2 fully managed Switch T2500-28TC can provide you the ideal access-edge solution.

Secure Networking

TP-LINK JetStream L2 managed switch T2500-28TC provides IP-MAC-Port Binding, Port Security, Storm control and DHCP Snooping which protect against broadcast storms, ARP attacks, etc. It integrates some typical DoS attacks to select. You can protect these attacks more easily ever than before. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports and even VLAN ID. Moreover, the switch supports 802.1X authentication, which is used in conjunction with a RADIUS server to require some authentication information before access to the network is allowed. Guest VLAN function supports to enable the non-802.1X clients to access the specific network resource.

Non-Blocking Switching

TP-LINK JetStream L2 managed switch T2500-28TC provides non-blocking switching solution for a 10/100Mbps fast Ethernet connection. As to the switching capacity, T2500-28TC has a non-blocking aggregated bandwidth of 12.8Gbps. It provides 24 10/100Mbps ports and 4 gigabit 10/100/1000BASE-T ports. All of these ports are combo gigabit ports, which will be disabled if the corresponding 1000BASE-X SFP slots are used. It can give you greater network flexibility.

Manufacturer Part Number
T2500-28TC
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Standards and Protocols : IEEE 802.3i, IEEE 802.3u, IEEE 802.3ab, IEEE802.3z, IEEE 802.3ad, IEEE 802.3x, IEEE 802.1d, IEEE 802.1s, IEEE 802.1w, IEEE 802.1q, IEEE 802.1x, IEEE 802.1p

Interface :

  • 24 10/100Mbps RJ45 Ports
  • (Auto Negotiation/Auto MDI/MDIX)
  • 4 10/100/1000Mbps RJ45 Ports
  • (Auto Negotiation/Auto MDI/MDIX)
  • 4 Combo Gigabit SFP Ports
  • 1 Console Port
Network Media :
  • 10BASE-T: UTP category 3, 4, 5 cable (maximum 100m)
  • EIA/TIA-568 100Ω STP (maximum 100m)
  • 100BASE-TX/1000Base-T: UTP category 5, 5e cable (maximum 100m)
  • EIA/TIA-568 100Ω STP (maximum 100m)
  • 1000BASE-X: MMF, SMF
Fan Quantity : Fanless

Power Supply : 100~240VAC, 50/60Hz

Power Consumption : Maximum: 15W (220V/50Hz)

Dimensions ( W x D x H ) : 17.3*7.1*1.7 in.(440*180*44 mm)

PERFORMANCE

Stacking : 32 Units Virtual Stacking
Bandwidth/Backplane : 12.8Gbps
Packet Forwarding Rate : 9.5Mpps
MAC Address Table : 8k
Jumbo Frame : 2048 Bytes

SOFTWARE FEATURES
Quality of Service : 4 Queues/Port 802.1p/IP DSCP based COS,TOS
L2 Features :
  • IGMP Snooping: V1/V2/V3
  • 802.3ad with LACP
  • STP/RSTP/MSTP
  • BPDU Filtering/Guard
  • Port Mirroring
  • Flow Control
VLAN :
  • Supports up to 4K VLANs simultaneously (out of 4K VLAN IDs)
  • Port/ Tag-based/Private/Protocol-based VLAN/
  • QinQ, GVRP
Access Control List :
  • Packet Flow Filter; Packet Flow Redirection;
  • Time Range Based; Flow-based QoS
  • Security :
  • IP-MAC-Port-VID Binding
  • IEEE 802.1x (Radius):Port/MAC Based, VLAN assignment, Guest VLAN, QoS assignment,
  • Supplicant Support
  • DoS Defend
  • Dynamic ARP inspection (DAI)
  • SSH: V1/V2
  • SSL:V1.5/V2
  • Port Security
  • Broadcast Storm Control
  • Guest VLAN
  • IP Source Guard
IPv6 :
  • Dual IPv4/IPv6 stack
  • Multicast Listener Discovery (MLD) Snooping
  • IPv6 neighbor discovery (ND)
  • Path maximum transmission unit (MTU) discovery
  • Internet Control Message Protocol (ICMP) version 6
  • TCPv6/UDPv6
IPv6 Applications :
  • DHCPv6 Client
  • Ping6
  • Tracert6
  • Telnet(v6)
  • IPv6 SNMP
  • IPv6 SSH
  • IPv6 SSL
  • Http/Https
  • IPv6 TFTP
Management :
  • System Diagnose: VCT
  • DDM
  • sFlow
  • SNMP: V1/V2/V3CPv6 Client
  • Ping6
  • Tracert6
  • Telnet(v6)
  • IPv6 SNMP
  • IPv6 SSH
  • IPv6 SSL
  • Http/Https
  • IPv6 TFTP
  • RMON: Group 1, 2, 3, 9
  • Command Line Interface: Telnet/Console
  • Time Setting: SNTP
  • Firmware Upgrade: TFTP & Web
  • DGCO Client & BOOTP Client
  • SYSLOG & Public MIBS
OTHERS
Certification : CE, FCC, RoHS
Package Contents :
  • Switch; Power Cord; Quick Installation Guide;
  • Resource CD; Rackmount Kit; Rubber Feet
System Requirements : Microsoft® Windows® XP, Vista™, 7, 8, 10, MAC® OS, NetWare®, UNIX® or Linux
Environment :
  • Operating Temperature: 0℃~40℃ (32℉~104℉);
  • Storage Temperature: -40℃~70℃ (-40℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing