
Note:
Description: Lenovo ThinkServer 3.5" 2 TB 7.2 K SATA 6 Gbps Hard Drive
Part Number: 4XB0G88756
Max Operating Humidity: 95%
Min Operating Humidity: 5%
Max Operating Temperature: 55C
Min Operating Temperature: 5C
Other Information:
Windows 10 Professional Windows Server 2012 Foundation Windows Server 2012 Standard Windows Server 2012 Essentials Hypervisor Windows Server 2012 R2 Foundation Windows Server 2012 R2 Standard Windows Server 2012 R2 Essentials Hypervisor Windows Multipoint Server 2012 Red Hat RHEL 6.6 6.7 (64-bit) SLES 11 for Intel 64 Service Pack 4 – GA in July 2015 Canonical Ubuntu 14.04
Hard Drive Form Factor: Std 3.5"
Hard Drive Capacity: 2TB
Hard Drive Size: 3.5in
Capacity: 2TB
Size: 3.5in
Interface: SATA
Platter RPM: 7.2K
Maximum Transfer Rate: 6GBps
Depth: 147.6mm
Depth (US): 5.81in
Height: 26.5mm
Height (US): 1.04in
Width: 101.6mm
Width (US): 4in
Warranty Period: One Year
Warranty Type: 1 Year - CRU