Professional Wireless Keyboard

The Lenovo Professional Wireless Keyboard offers exceptional quality in a full-size traditional layout with number pad. The slim modern design has responsive keys and a premium typing experience. All the keys are exactly where you expect so you can choose wireless without the learning curve. One touch dedicated media keys put the controls you use most at your fingertips. Connect compatible Lenovo devices with just 1 nano receiver.

Manufacturer Part Number
4X30H56841
EAN/UPC
0889561017456,889561017456
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 4X30H56841
Max Operating Humidity: 95%
Min Operating Humidity: 20%
Max Operating Temperature: 40C
Min Operating Temperature: 0C
Keyboard Connector Type: Wireless
Keyboard Name: Wireless Keyboard
Unique Flag: English (US)
Depth: 450mm
Depth (US): 17.71in
Height: 20mm
Height (US): 0.79in
Weight: 0.7kg
Weight (US): 1.54 lbs
Width: 164mm
Width (US): 6.46in
Warranty Period: Two Year
Warranty Types: Customer Replaceable Unit