Siberia 840 Headset

BREAKING THE MOLD

The Siberia 840 is the perfect gaming headset. Armed with a lag-free wireless connection, transmitter with OLED display, on-ear controls, crystal clear mic and Bluetooth connectivity, the Siberia 840 is everything you need for every gaming platform.

No Lag

The Siberia 840 uses continuous frequency-hopping technology to prevent lag between your game and your headset.

Surround Sound

Immerse yourself in incredible virtual 7.1 surround sound. While most headsets simply feature Dolby Headphone, we feature three different types of Dolby technologies.

Soundscape

The Siberia 840 delivers exceptionally-tuned audio that is perfect for gaming, movies, music and more.

Siberia 840 with Bluetooth

Bluetooth connection lets you chat via VoIP clients through your mobile devices. Gamers can also take calls and stream music, all without ever having to take off their headset.

Manufacturer Part Number
61232
EAN/UPC
0813682022860,813682022860,0813810019977,813810019977
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPEAKER DRIVERS

  • 40mm Neodymium Drivers
  • Effective Range: 10 m, 30 ft
  • Headphone Frequency Response: 20Hz - 20000KHz
  • Weight with Battery: 318g, 11oz
  • Weight without Battery: 297g, 10oz
  • Max Volume: 100dB SPL @ 1kHz
  • Ports: Wired Mode / Share Port,
  • Chat port, mini USB FW update port
MICROPHONE
  • Frequency Response: 100Hz - 10000Hz
  • Mic Pattern: Unidirectional
  • Microphone Sensitivity -44 dB
  • Microphone Impedance 2200 Ohm
  • Indication: Red LED on mute
TRANSMITTER
  • Wireless Range: 12m, 40ft straight line
  • Latency: <16ms, fixed
  • Ports: Analog In, Analog Out, mini USB,
  • Optical In, Optical Out, Power
  • Battery Type: Rechargeable Lithium-Ion, 1000mAh
  • Battery Life: 20 hours per pack, typical usage

PACKAGE CONTENT

  • Siberia 840 Headset & Transmitter
  • 2 Battery packs
  • 6 Cables: Optical, USB, Power, Analog, Mobile, Chat
  • Power adapter with 4 worldwide plug ends
  • Manufactured under license from Dolby Laboratories