1.6TB Enterprise EV300 2.5-inch Hot-Swap SATA SSD for HP - 804631-B21

Designed for data center environments that require high performance, endurance, and strong data protection this Axiom EV300 drive offers the latest solid state technology optimized for mix read-write applications. Optimized for energy savings for hyperscale environments the EV300 leverages the peak and sustained performance of solid-state NAND with the endurance and reliability demanded in mission critical computing.

For use in data centers supporting enterprises that require 24/7 accessibility to cloud services and direct-attached applications. Designed for mixed use application workloads where high performance, reliable throughput, data integrity, data loss protection, and endurance are paramount.

Manufacturer Part Number
804631-B21-AX
EAN/UPC
0841280128158,841280128158
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 1.6TB
Components: 20nm NAND MLC (HET)
Encryption: AES 256-bit
Interface: SATA
Transfer Rate Synchronous (Maximum): 6Gbps
Form Factor: 2.5–inch (drive only)
RoHS Compliant

Bandwidth Performance:
- Sustained Sequential Read: Up to 550 MB/s
- Sustained Sequential Write: Up to 500 MB/s
Read and Write IOPS (Full LBA Range, IOMeter Queue Depth 32):
- Random 4KB Reads: Up to 84,000 IOPS
- Random 4KB Writes: Up to 27,000 IOPS

Endurance: 3 drive writes per day for 5 years
- 1.6TB: 10,957 TBW

Operating Temperature: 0° C to 70° C
Maximum altitude: 10,000 ft
Average Power Consumption: Active: Up to 6.8 W (TYP) – Idle: 600 mW
Power Management: 5.0 V ± 5%
Reliability (MTBF): 2,000,000 Hours
Shock: 1,000 G/0.5 ms