960GB Enterprise Pro EP400 SSD for HP

The EP400 enterprise hot-swap solid state drive (SSD) delivers enhanced Write/Read IOPS performance for mission-critical applications. Utilizing 2-bit MLC NAND with Charge Trap Flash (CTF) technology combines high performance, unprecedented power efficiency, and superior data integrity for direct-attach storage solutions.

Data center storage density requirements continue to accelerate and the EP400 enables organizations to transition to a leaner infrastructure model reducing total cost of ownership (TCO).

Product Spotlight:

  • Low total cost of ownership (TCO) and better data center efficiency
  • Proven quality and reliability
  • Optimized for data center applications
  • 256-bit AES Encryption
  • Enhanced enterprise endurance with 6.4 Drive Writes Per Day (DWPD)
  • Sustained Read/Write IOPS up to 97K/29K
  • Lifetime Endurance – Up to 6.16 Petabytes Written
  • Product Features:

  • 2-bit MLC V-NAND
  • Built for sustained performance with low I/O latency and strong I/O consistency
  • Enhanced power-loss protection and power failure protection
  • Temperature sensor and dynamic thermal monitoring
  • Low power consumption
  • Enhanced end-to-end data protection
  • Innovative flash endurance and data integrity protection platform
  • Specialized for the following workloads:

  • Low latency and high Quality of Service (QoS) applications and databases
  • On-Line Transactional Process (OLTP)
  • Data Warehousing
  • Customer Relationship Management (CRM)
  • Media editing and delivery
  • OpenStack cloud computing platforms
  • Virtualized environments (VDI)
  • E-Commerce, micropayments

    Manufacturer Part Number
    756604-B21-AX
    EAN/UPC
    0841280128639,841280128639
  • Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    Capacity: 960GB
    Components: 32 layer V-NAND
    Encryption: AES 256-bit
    Interface: SATA
    Transfer Rate Synchronous (Maximum): 6Gbps
    Form Factor: 2.5�inch (drive only)
    RoHS Compliant

    Bandwidth Performance:
    - Sustained Sequential Read: Up to 520 MB/s
    - Sustained Sequential Write: Up to 485 MB/s
    Read and Write IOPS (Full LBA Range, IOMeter Queue Depth 32):
    - Random 4KB Reads: Up to 97,000 IOPS
    - Random 4KB Writes: Up to 28,000 IOPS

    Endurance: 6.4 drive writes per day for 5 years
    - 960GB: 6,160 TBW

    Operating Temperature: 0° C to 70° C
    Maximum altitude: 10,000 ft
    Average Power Consumption: Active: Up to 4.1 W (TYP)� Idle: 1.3 W
    Power Management: 5.0 V ± 5%
    Reliability (MTBF): 2,000,000 Hours
    Shock: 1,500 G/0.5 ms