UltraSharp 34 Curved Monitor - U3417W

Lose yourself in all-encompassing views.

Take your work projects and your home entertainment to the highest level with an amazing display, stunning details, and high-quality performance.

  • Sensational screening: Increased screen curvature improves your field of view by reducing reflection and creating near-uniform visual focus. This reduces your eye movement across the screen, so you can work comfortably for longer.
  • Go deeper into the action: Experience unmatched gaming immersion. The extended peripheral vision on this monitor creates the sensations of incredible depth, breadth and a wrap-around view.
  • Endlessly entertaining: A curved screen creates a panoramic cinematic experience that instantly elevates an evening of video streaming.
Incredible performance whether you’re on the job or in the game.
  • Feast your eyes on this: With WQHD 3440 x 1440 resolution, consistently accurate color and a wide viewing angle, you’ll get clear, sharp views every time.
  • Programmed for perfection: We carefully calibrate the color on the 34" monitor so you get 99% sRGB straight out of the box.
  • Get comfortable: Experience optimal eye comfort with a flicker-free screen and ComfortView, which reduces blue light emissions.
  • A sensory experience: Enjoy enhanced audio and impressive visuals on a huge 34" monitor with an ultrawide 21:9 aspect ratio and powerful dual 9W speakers for high-level sound.
Make the most of your time.

Take advantage of the 34" monitor’s many productivity features.

  • Customize your layout: View multiple applications at a glance in one window with Dell Easy Arrange. Select your layout, then drag and drop apps into your preferred location.
  • Manage multiple tasks: Picture-in-picture and picture-by-picture features make it easy to work on many projects and activities simultaneously.
  • Work efficiently: Display and edit content from two PCs on your screen at once, using a single keyboard and mouse.
Steadfast reliability. Count on it.

Our products are engineered with care and precision, so we guarantee support and peace of mind.

Manufacturer Part Number
U3417W
EAN/UPC
0884116234067,884116234067,5397063744886
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (WxDxH)

32 in x 8.9 in x 16.4 in - with stand

Device Type

LED-backlit LCD monitor - 34.14

Compliant Standards

RoHS, BFR

Color Support

1.07 billion colors

Built-in Devices

USB 3.0 hub

Response Time

8 ms (normal); 5 ms (fast)

Color

Black

Aspect Ratio

Widescreen - 21:9

Native Resolution

3440 x 1440 at 60 Hz

Environmental Standards

ENERGY STAR Qualified

Pixel Pitch

0.233 mm

Brightness

300 cd/m²

Contrast Ratio

1000:1

Input Connectors

HDMI, DisplayPort, Mini DisplayPort

Display Position Adjustments

Height, swivel, tilt

Screen Coating

Anti-glare

Curved Screen

Yes