Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operating System
CPU Processor
- Intel® Core™ i7-6700 Processors
- Intel® Core™ i5-6400 Processors
Chipset
Storage
- HDD:
- Support 2 x 3.5” + 1 x 2.5” SATAIII
- SSD:
- Support 1 x NVMe M.2 2280 PCI-E Gen3 x 4 for PC-E SSD / M.2 SATA SSD combo (Back side)
System Memory
- 2 x SO-DIMMs DDR4 2133MHz Max. 32GB
Graphics
- GeForce® GTX 970 4GB GDDR5
- GeForce® GTX 960 4GB GDDR5
Audio Speaker
- 7.1 Channel HD Audio with Nahimic audio enhancer
Optical Drive
- Slim Type(12.7mm) Slot-Load Super Multi
I/O (Internal)
- 1 x 10pin ATX main power connector
- 2 x USB 2.0 connectors
- 4 x USB 3.0 connector
- 1 x 4pin system fan connector
- 1 x Front panel audio connector
- 1 x Clear CMOS jumper
- 1 x WiFi/Bluetooth module connector
I/O (Front)
- 1 x USB 3.1 Gen 1 type C
- 1 x USB 2.0(with Super Charger 2)
- 1 x Mic in / 1 x Headphone out
I/O (Rear)
- 1 x Gaming device port(PS/2)
- 2 x USB 2.0
- 4 x USB 3.1 Gen 1
- 1 x HDMI
- 1 x Display Port
- 5 x OFC Audio jacks
- 1 x S/PDIF
Wireless LAN
- Intel Dual band Wireless AC 3165
Bluetooth
LAN
- Realtek 8111H Gigabit LAN
- 10/100/1000
AC Adapter / PSU
- 350W 80 PLUS Bronze certified
System Fan
- Exclusive Silent Storm Cooling
Size
Dimension
- 433.18mm x 376.11mm x 169.92mm (19.6L)
Weight
Accessories
- 2 x Manual
- 1 x Quick guide
- 1 x Warranty card
- 1 x Power cord
- 1 x Gaming DM
Software
Drivers & MSI Utilities
MSI Gaming center
Xsplit Gamingcaster
Anti-Virus (60 days trial)