Inspiron 15-5567 Notebook

Finding the right notebook for your business is simple with our selection of best-in-class Dell laptops.

Manufacturer Part Number
i5567-1836GRY
EAN/UPC
0884116218920,884116218920
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor 

  • 7th Generation Intel® Core™ i3-7100U Processor (3M Cache, up to 2.40 GHz)
  • 7th Generation Intel® Core™ i5-7200U Processor (3M Cache, up to 3.10 GHz)

Operating System

  • Windows 10 Home (64bit) English
  • Windows 10 Pro (64bit) English

Memory2

  • 4GB, 2400MHz, DDR4, up to 16GB (additional memory sold seperately)
  • 8GB, 2400MHz, DDR4, up to 16GB (additional memory sold seperately)

Chipset

  • Intel Chipset

Video Card

  • Intel® HD Graphics 620 with Shared Graphics Memory
  • AMD Radeon™ R7 M445 Graphics with 2G GDDR5 Graphics Memory

Display

  • 15.6-inch HD (1366 x 768) Truelife LED-Backlit Display

Audio and Speakers

  • 2 tuned speakers with Waves MaxxAudio® Pro
    1 combo headphone / microphone jack

Hard Drive

  • Up to 1000GB3 SATA hard drive (5400RPM)

Optical Drive

  • Built-in tray load DVD (reads and writes to DVD / CD)
    Optional Blu-ray writer

Power

  • Battery
    42 WHr, Prismatic 3-Cell Battery (integrated)

    A/C Adapter
    45 Watt AC Adapter (with standard graphics)
    65 Watt AC Adapter (with discrete graphics option)

Camera

  • Integrated widescreen HD (720p) Webcam with Dual Digital Microphone Array
    Infrared camera (only on 15” FHD touch configuration)

Wireless

  • 10/100 RJ-45 Ethernet network 
    802.11bgn + Bluetooth 4.0, 2.4 GHz, 1x1
    802.11ac + Bluetooth 4.1, Dual Band 2.4&5 GHz, 1x1
    802.11ac + Bluetooth 4.2, Dual Band 2.4&5 GHz, 1x1

Dimensions

  • Height: 23.3mm (0.92”) x Width: 390mm (15.35”) x Depth: 259mm (10.20”)
    3c/42 WHr: Non-touch: 5.12lb (2.3kg) Touch: 5.14lb (2.33kg)

Ports

  • 1 HDMI v1.4a
    2 USB 3.0
    1 USB 2.0
    1 Kensington lock slot

    Media Card Reader
    1 SD card (SD, SDHC, SDXC)