Notebook x2 - 10-p020nr (ENERGY STAR)

A simple detachable PC that gives you all the essentials and four different modes. It opens up new possibilities at an affordable price.

  • Windows 10 Home or other operating systems available

The adaptable detachable

Go beyond laptop and tablet with stand and tent modes. With a thin and light design and unique magnetic hinge you can pick the perfect mode to work, watch, play and go.

Long-running. Quick-charging.

With up to 11 hours of battery life and a 50% charge in 30 minutes, you can work longer, watch more, and stay connected.

Capture the moment, not your fingers.

Designed so you can get the best shot, the 5 MP rear camera is placed in the corner to keep your fingers out of the picture.

Manufacturer Part Number
X7U40UA#ABA
EAN/UPC
0190780619896,190780619896
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware

Product number

:

X7U40UA

Product name

:

HP Notebook x2 - 10-p020nr (ENERGY STAR)

Microprocessor

:

Intel® Atom™ x5-Z8350 (1.44 GHz, up to 1.92 GHz, 2 MB cache, 4 cores)

Memory, standard

:

2 GB DDR3L-1600 SDRAM (onboard)

Video graphics

:

  • Intel® HD Graphics 400
  • Integrated

Hard drive

:

32 GB eMMC

Display

:

10.1" diagonal WXGA IPS eDP BrightView WLED-backlit multitouch-enabled edge-to-edge glass (1280 x 800)

Keyboard

:

91% size island-style

Pointing device

:

HP Imagepad with multi-touch gesture support

Wireless connectivity

:

802.11ac (1x1) and Bluetooth® 4.0 combo

Expansion slots

:

1 microSD media card reader

External ports

:

1 USB 3.1 Gen 1 (Type-C™); 1 USB 2.0 (Type-C); 1 micro HDMI; 1 headphone/microphone combo

Minimum dimensions (W x D x H)

:

26.5 x 17.3 x 0.92 cm (tablet); 26.5 x 17.3 x 2.35 cm (tablet and base)

Weight

:

0.58 kg (tablet); 1.09 kg (tablet and base)

Power supply type

:

45 W AC power adapter

Battery type

:

2-cell, 32.5 Wh Li-ion

Webcam

:

HP TrueVision HD Camera with integrated digital microphone; HP Wide Vision 5 MP Camera (rear) with integrated digital microphone

Audio features

:

DTS Studio Sound™ with 2 speakers

Software

Operating system

:

Windows 10 Home 64

HP apps

:

HP 3D DriveGuard; HP ePrint; HP Recovery Manager; HP Support Assistant

Software included

:

McAfee LiveSafe™

Pre-installed software

:

Netflix; Dropbox

Software - Productivity & finance

:

Office Mobile