We have re-imagined everything a gaming card can do and made it more accessible. The 4th generation Graphics Core Next (GCN) architecture is engineered for gamers who play anything from the latest MOBA’s to the most popular AAA titles. Asynchronous Shaders and an enhanced Geometry Engine power new levels of smooth gameplay performance.
Experience the latest premium technologies optimized around the revolutionary FinFET 14 technology that provides extraordinary performance and efficiency. Enjoy cool and quiet gaming, and leverage new possibilities with optimized levels of efficient headroom. Imagine the future upgrade capabilities with HDMI™ 2.0b and Display Port 1.3/1.4 features that can enable the latest generation of displays to deliver beautiful beyond-HD, HDR, and ultra-smooth FreeSync™ experiences.
Note:
General
Part Number : RX-460P2SFG5
Product Name : AMD Radeon™ RX 460
Product Description : XFX RADEON RX 460 Single Fan 4GB GDDR5 TRUE OC 1220MHZ DISPLAYPORT HDMI DVI 3 year warranty
UPC Number : 778656072602
Processor & Bus
Bus Type : PCI-E 3.0
Chipset version : Baffin
GPU Clock : 1220MHz
Performance Category : Mainstream
Stream Processors : 896
Memory
Memory Bus : 128 bit
Memory Clock : 7000Mhz
Memory Size : 4GB
Memory Type : GDDR5
Feature Technologies
AMD Eyefinity Technology : Y
AMD Xconnect Technology : Y
AMD Virtual Super Resolution : Y
AMD GCN Architecture : 4th Gen
AMD FreeSync Technology : Y
AMD LiquidVR Technology : Y
FinFet 14nm : Y
Microsoft Windows 10 Support : Y
Other Features
DirectX™ 12 Support : Y
Radeon Software : Y
HDR Ready : Y
Environmental
RoHS : Y
Display Output
Display Port ready : 1.4
HDMI Ready : 2.0b
Max Supported Resolution (DIGITAL) ;4096 x 2160(HDMI;DP)
Output - Display Port : 1
Output - HDMI : 1
Output - DL-DVI-D : 1
Physical
Card Profile : Dual
Thermal Solution : Ghost 4.0
Thermal Type : Dual Slot
Card Dimension (cm) : 17.8 x 12.1 x 4
Card Dimension (inch) : 7 x 4.76 x 1.57
Master Carton Dimensions (cm) : 36 x 56.5 x 19
Master Carton Dimensions (inch) : 14.17 x 22.24 x 7.48
Master Carton Weight (Kg) : To Be Determined
Master Carton Weight (lb) : To Be Determined
Package Dimensions (cm) : 28 x 18 x 7
Package Dimensions (inch) : 11.02 x 7.09 x 2.76
Package Weight (Kg) : 2.35 est.
Package Weight (lb) : 5.18 est.
Units/Carton : 10
Includes
Driver Disk Installation Guide : 1
4-pin to 6pin Power Cable: 1
Warranty Terms Card: 1
Installation DVD : 1
Requirements
External Power - 6-pins : 1
Minimum Power Supply Requirement : 400 watt
XFX Recommended Power Supply : XFX 450W PSU