Riing 12 RGB Fan TT Premium Edition

Create your dream PC with the ultimate 360° RGB high performance case fans. TT Premium Edition Riing RGB LED fans offer complete digital control so you can easily program RGB colour patterns, set and adjust fan RPM speed and create custom profile settings for up to 48 fans synchronously - all through the comfort of your desktop.

Jaw dropping good looks

Become the envy of your friends with gorgeous 256 RGB colour reproduction and 360° uniform LED lighting. Unparalleled style coupled with custom engineered high airflow fan-blade design means your PC not only looks good – but it performs well too.

Prepare to be blown away

Optimised for high airflow - TT Premium Edition Riing RGB LED fans feature a custom built eleven blade fan design that pushes large volumes of airflow through your chassis quietly and efficiently. Game and relax in peace and quiet without having to worry about overheating system temperatures. You can also digitally control and set fan-speed RPM levels for each fan individually, helping you to achieve the perfect balance of performance that’s right for your PC setup.

Riing RGB Software

TT PREMIUM Riing RGB software allows you to connect up to a maximum of 48 RGB fans synchronously linked via 16 digital fan hubs. Through the software you can easily set and adjust RPM fan speeds, assign RGB colours, change LED patterns – and even monitor and analyse the active performance of each fan. Our TT PREMIUM RGB software supports 6 languages.

Download the Latest Riing RGB Software

Set profiles and customise your fans

Our Riing RGB software is intuitive and simple to navigate. Each digital fan hub your system is running is actively displayed at the top left of the interface for you to quickly tab through and control. Once you’ve selected a digital fan hub, you can individually customise colours and up to five profiles for that individual hub. Once you’re happy with your settings, you can even save and apply your custom adjustments through to other actively running digital fan hubs.

Adjust your Fan Speeds

Under your control panel is a dedicated fan speed adjustment panel. Simply drag the slider bar to custom set and adjust your fan speed RPM. In addition to this we’ve also included a number of preset fan modes for you to toggle and engage. The presets allow you to set the fans to ‘Silent Mode’ where the RPM performs between a 500 – 1000 RPM range, or ‘Performance Mode’ which operates and dynamically adjusts all the way up to 1400 RPM.

Personalise your RGB lighting

Get the look you’ve always wanted through our TT PREMIUM Riing RGB software. Under the Colour Palette tab you can easily pick and program RGB colours – right down to each individual fan. You also have the ability to change and set LED brightness, toggle lighting modes and effects, and seamlessly transfer lighting profiles across to other fans. Customise and personalise your PC to your hearts content.

Always alert

TT Premium Edition Riing RGB LED fans offer real-time fan warning alerts directly to your desktop whenever a fan experiences performance operating issues or fails to initialise. We’ve made it easy for users running enthusiast grade PC’s with numerous fans installed by offering digital numbering per fan, so you can easily pinpoint quickly in your system which fan is causing issues and where.

Manufacturer Part Number
CL-F049-PL12SW-A
EAN/UPC
4717964405357,0841163065167,841163065167
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

P/N: CL-F049-PL12SW-A
Fan Dimension: 120 x 120 x 25 mm
Interface: USB 2.0 connectors (9 Pin)
System compatibility: Windows 7 / 8 / 8.1 / 10
Start Voltage: 9.0 V
Rated Voltage: 12 V
Rated Current: 0.11 A
Power Input: 1.32 W
Fan Speed: 500 ~ 1400 R.P.M
Max. Air Pressure: 1.113 mm-H2O
Max. Air Flow: 48.79 CFM
Noise: 24.8 dB-A
Bearing Type: Hydraulic Bearing
Life Expectancy: 40,000 hrs,25℃
Weight: 158 g
Other: Package: 3 x Fans and 1 x Fan Hub
Software: Riing RGB Software