ProLiant BL460c Gen9 Special Server

Are you looking for the right server blade to be your data center workhorse for your demanding core IT and virtualization workloads? Designed for a wide range of configuration and deployment options, the HPE ProLiant BL460c Gen9 Server Blade provides the flexibility to optimize your core IT applications with right-sized storage for the right workload for a lower TCO. All of this is managed by HPE OneView, the converged management platform that accelerates IT service delivery and boosts business performance.

The BL460c Gen9 Server Blade now offers Intel® Xeon® E5-2600 v4 processors with up to 21% bin to bin performance gain over the previous generation, plus 2400MT/s HPE DDR4 SmartMemory offering up to 33% higher throughput. Additional support includes tiered storage controller options, 12Gb/s SAS, 20Gb FlexibleLOMs, support for M.2, NVMe, and HPE ProLiant Persistent Memory options.

Manufacturer Part Number
868025-S01
EAN/UPC
0190017087436,190017087436
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor family

Intel® Xeon® E5-2600 v3 product family; Intel® Xeon® E5-2600 v4 product family

Number of processors

2 or 1

Processor core available

4 or 6 or 8 or 10 or 12 or 14 or 16 or 18 or 20 or 22

Power supply type

(6) Enclosure-based

Expansion slots

(2) Maximum - For detail descriptions reference the QuickSpecs

Memory

Memory, maximum

2 TB

Using 128 GB DIMMs, planned release in June 2016

Memory slots

16 DIMM slots

Memory type

DDR4 SmartMemory

Storage

Drive description

(2) SFF SAS/SATA/SSD or

(2) SFF NVMe (optional) SSD

Controller Cards

Network controller

10Gb 536FLB FlexFabric Adapter 2 Ports per controller or

20Gb 650FLB FlexFabric Adapter 2 Ports per controller

Depending on model

Storage controller

H244br Host Bus Adapter or

Smart Array P244br

Depending on model

Server management

Infrastructure management

iLO Management (standard), Intelligent Provisioning (standard), iLO Advanced for BladeSystem (optional), HP OneView Adanced (optional), HP Insight Control (optional)

Contact Us

Related links

Data Sheets / Documents

Technical Support / Manuals

QuickSpecs

United States (English) (PDF) (HTML)

WW (English) (PDF) (HTML)

Server Tools

HPE iLO Licensing Advisor

HP Power Advisor

Memory Configurator

Enterprise Information Library

Additional server resources

HPE Server Performance Benchmarks

ProLiant awards

HPE Server Customer Case Studies

Server Management

HPE Education Services

Server support & downloads

Support for discontinued products

Service Pack for ProLiant Software Downloads

Software Support Matrices

HP Services

Foundation Care

Proactive Care

HPE is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hpe.com/info/reach.