ProLiant BL460c G9 Server

Are you looking for the right server blade to be your data center workhorse for your demanding core IT and virtualization workloads? Designed for a wide range of configuration and deployment options, the HPE ProLiant BL460c Gen9 Server Blade provides the flexibility to optimize your core IT applications with right-sized storage for the right workload for a lower TCO. All of this is managed by HPE OneView, the converged management platform that accelerates IT service delivery and boosts business performance.

The BL460c Gen9 Server Blade now offers Intel® Xeon® E5-2600 v4 processors with up to 21% bin to bin performance gain over the previous generation, plus 2400MT/s HPE DDR4 SmartMemory offering up to 33% higher throughput. Additional support includes tiered storage controller options, 12Gb/s SAS, 20Gb FlexibleLOMs, support for M.2, NVMe, and HPE ProLiant Persistent Memory options.

Manufacturer Part Number
868050-S01
EAN/UPC
0190017088211,190017088211
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor family: Intel® Xeon® E5-2600 v3 product family; Intel® Xeon® E5-2600 v4 product family
Number of processors:

  • 2 or 1


Processor core available: 4 or 6 or 8 or 10 or 12 or 14 or 16 or 18 or 20 or 22
Power supply type: (6) Enclosure-based
Expansion slots:

  • (2) Maximum - For detail descriptions reference the QuickSpecs



Memory:Memory, maximum:

  • 2 TB
  • Using 128 GB DIMMs, planned release in June 2016


Memory slots:

  • 16 DIMM slots


Memory type:

  • DDR4 SmartMemory



Storage:Drive description:

  • (2) SFF SAS/SATA/SSD or
  • (2) SFF NVMe (optional) SSD



Controller Cards:Network controller:

  • 10Gb 536FLB FlexFabric Adapter 2 Ports per controller or
  • 20Gb 650FLB FlexFabric Adapter 2 Ports per controller
  • Depending on model


Storage controller:

  • H244br Host Bus Adapter or
  • Smart Array P244br
  • Depending on model



Server management: Infrastructure management: iLO Management (standard), Intelligent Provisioning (standard), iLO Advanced for BladeSystem (optional), HP OneView Adanced (optional), HP Insight Control (optional)

  • Contact Us

  • Related links
  •      Data Sheets / Documents
  •      Technical Support / Manuals

QuickSpecs
United States (English) (PDF) (HTML)
WW (English) (PDF) (HTML)


Server Tools

HPE iLO Licensing Advisor

HP Power Advisor

Memory Configurator

Enterprise Information Library


Additional server resources

HPE Server Performance Benchmarks

ProLiant awards

HPE Server Customer Case Studies

Server Management

HPE Education Services


Server support & downloads

Support for discontinued products

Service Pack for ProLiant Software Downloads

Software Support Matrices


HP Services

Foundation Care

Proactive Care



  • HPE is committed to providing our customers with information about the chemical substances in our products as needed to comply with legal requirements such as REACH (Regulation EC No 1907/2006 of the European Parliament and the Council). A chemical information report for this product can be found at: www.hpe.com/info/reach.