Wireless Office DECT Headset

The HSW100 Wireless DECT Headset from V7 frees users from their desks, letting them walk and talk up to 300 feet away, while simple, intuitive call-control buttons on headset make it easy to manage calls. The sleek charging base with clear indicator and function lights charge the headset for up to 8 hours of use, so you can talk all day without recharging. The headset features a noise-canceling microphone that actively blocks out background noise so your calls have crisp audio clarity. Additionally, the headset is backed by the V7 2 year, no-hassle warranty.

Manufacturer Part Number
HSW100-1N
EAN/UPC
0662919091342,662919091342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EAN: 0662919091342
Model: HSW100
Warranty: 2 years
Compliance: RoHS, CE, FCC
Package Type: OEM Box
Package Includes: PSU, Docking Base, Headband, Headset, Black Cover, Blue Cover
Color: Black
Headphone Features: Noise Cancellation
Controls: Volume, Mute
Form Factory: On Ear
Battery Type: Lithium Ion
Sound Mode: Mono
Product Weight: 395 g
Product Dim (L/W/H): 100mm x 90mm x 140mm
Shipping Weight: 400 g
Package Dim (L/W/H): 170mm x 150mm x 100mm