QTH8053B Surveillance Camera

Manufacturer Part Number
QTH8053B-4
EAN/UPC
0645439253421,645439253421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Specifications

Camera Type: Autofocus Dome
Camera Technology: Analog HD
Image Sensor Size: 1/3'
Image Sensor Type: CMOS
Image Resolution: 1080P
Effective Pixels: 1920x1080
Lens Size: 3.6mm
Angle of View: 70
IR Cut Filter: Yes

Camera Features

1080P High definition image sensor provides stunning clarity and image quality
Wide angle 70° field of view and 3.6mm Camera Lens
Sleek Less Intrusive Dome Design for Discreet Installation
Vandal proof dome design adds additional security to bolster your systems integrity
A full 1/3” Image Sensor allowing for high frames in outdoor moving conditions
Night Vision capable of viewing up to 80ft in total darkness
IP66 Rated for Indoor or Outdoor Weather-resistance
IR Cut Filter designed to give optimal color for day and nighttime recording
DWDR / BLC / HLC – Optimized compensations and ranges for the absolute best in focus and picture clarity
Auto/Manual Gain Control and Electronic Shutter for superior color accuracy and sharp images
Extreme weather compatibility: Operating Temperatures -14° to 140° F
Ceiling and wall mountable with included hardware