QTH83 Digital Video Recorder

Manufacturer Part Number
QTH83
EAN/UPC
0645439251472,645439251472
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVR Features

• Channels: 8
• Maximum hard drive capacity: 6TB (No Hard Drive included)
• Viewing resolution: 1080p
• Backup Via PC, Flashdrive or USB Hard Drive
• 1, 4, 8, Auto-sequence Viewing Options
• Three Recording Modes: Manual, Schedule and Motion Detection
• Video Search Options: Time or Motion Detection Event
• Up to 128 Simultaneous users (bandwidth permitting)
• RG-59 Cable Required for distances over 200ft
• Mobile Compatibility: iPhone, iPad, and Android
• Instant Email Alerts and Mobile Notifications
• Computer Compatibility: Mac OSX 10.7 to 10.10 & Windows XP/Vista/7/8
• Zoom up to 2x When Viewing Live or Playing Back Footage
• This DVR offers 2x digital zoom on footage for a larger view of smaller details

DVR Recording Resolution and Frame Rate:

1080p - 1920 x 1080 (12FPS on Each Channel)
720p - 1280 x 720 (30FPS on Each Channel)
Inputs/Outputs:
Video: 8 HD BNC In/ 1 HDMI® Out /1 VGA Out/
Alarm: 4 in/1 out
RJ-45 for Router Connection Enabling Remote Monitoring
Supports 1 SATA HDD up to 6TB