QTH44 Digital Video Recorder

BNC HD Brilliance

Monitor your 1-2 bedroom home or small office. Capture video in 1080p Full HD resolution and ensure you don't miss a single important detail. Our night vision camera technology provides you with around-the-clock protection and peace of mind. Did you forget to lock a door or close a window? Is every entry-point secure? Connect to the DVR to view what's going on anytime and put your mind at ease right from your phone, tablet, or computer.

Manufacturer Part Number
QTH44
EAN/UPC
0645439251793,645439251793
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

4-Channel HD DVR Specifications (QTH44)

Channels: 4
Recording Resolutions: 1080p, 720p, 960H
Max Storage Capacity: 6TB (No Hard Drive included)
Remote Monitoring: Yes
Playback Framerate: 30FPS (720p, 960H), 12 FPS (1080p)
Recording Modes: Time Schedule, Manual, Motion Detection, Sensor
Display Modes: 1, 4, 8, Auto Sequence
Backup Options: PC, Flash, USB Hard Drive