Note:
Camera
Image Sensor: 3MP CMOS Image Sensor
Signal System: PAL/NTSC
Effective Pixels: 2052(H)*1536(V)
Min. Illumination: 0.01 Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens: Motorized VF lens; 2.8 - 12 mm angel of view: 26.8°-83°
Lens Mount: φ14
Adjustment Range: Pan: 0 - 360°, Tilt: 0 - 75°, Rotation: 0 - 360°
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120dB
Video Frame Rate: 1920 ×1536@18fps
HD Video Output: 1 Analog HD output
Synchronization: Internal Synchronization
S/N Ratio: More than 62 dB
Up the Coax: Support
Menu
Auto White Balance: Auto/MWB
BLC: Support
AGC: Support
Language: English/Chinese
Function: Wide Dynamic Range; Digital Noise reduction; Mirror; SMART IR
General
Operating Conditions: -40 °C - 60 °C (-40 °F - 140 °F) Humidity 90% or less (non-condensing)
Power Supply: 12 VDC±15%
Power Consumption: Max. 6W
Weather Proof: IP66
IR Range: Up to 40m
Communication:
Dimension: 134.3mm×123.9mm×111.4mm (5.29”×4.88”×4.39”)
Weight: Approx. 750g (1.57lb)