6x2 4K UHD HDMI/Audio Automatic Matrix Switcher

The VS−62HA is a high−quality matrix switcher for 4K UHD HDMI and analog audio signals that employs advanced auto switching schemes and control options. It reclocks and equalizes the signals and can route any input to either or both outputs simultaneously. It supports resolutions up to 4K@60Hz (4:2:0) UHD and WUXGA.

  • Max. Data Rate — 8.91Gbps data rate (2.97Gbps per graphics channel).
  • Max. Resolution — Up to 4K@60Hz (4:2:0) UHD and WUXGA.
  • HDCP Compliant.
  • HDMI Support — 3D, Deep Color, x.v.Color™, Lip Sync, ARC, Dolby® TrueHD, Dolby Digital Plus, DTS–HD®, and 7.1 multi–channel audio.
  • EDID Capture — Copies and stores the EDID from a display device.
  • Advanced Auto AV Switching Option — For either or both outputs, last–connected or priority switching, manual override mode to allow intuitive controller–free operation.
  • Audio Routing — Independent (breakaway) audio routing of embedded HDMI and analog audio content to two balanced audio ports.
  • Programmable Step–In over HDMI Functionality — When used in conjunction with compatible step–in devices, such as the SID–X3N and DIP–30 (using an HDMI cable that supports HEC, the HDMI Ethernet Channel).
  • True Video Clock Detection.
  • Non–Volatile EDID Storage.
  • Kramer reKlocking™ & Equalization Technology — Rebuilds the digital signal to travel longer distances.
  • Lock Button — Prevents unwanted tampering with the front panel.
  • Internal Pattern Generator.
  • Embedded Web Pages — Provide remote configuration and operation.
  • Static or Dynamic DHCP IP Addressing.
  • Flexible Control Options — Front panel buttons, IR remote (included), optional external remote IR receiver, RS–232, Ethernet, buttons and LED over contact closure, embedded Web server, Kramer Protocol 3000 support.
  • USB Port — For upgrading firmware.

Manufacturer Part Number
VS-62HA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS

  • 6 HDMI connectors, 4 unbalanced stereo audio on 3.5mm mini jacks, 2 balanced stereo audio on 5–pin terminal blocks

OUTPUTS

  • 2 HDMI connectors, 2 balanced stereo audio on 5–pin terminal blocks

PORTS

  • 1 RS–232 on a 3–pin terminal block, 1 Ethernet on an RJ–45 connector, 1 USB Type–C, 1 remote IR on a 3.5mm mini jack, 2 x 6 remote LED outputs on terminal blocks, 2 x 6 remote contact closure switches on terminal blocks

CONTROLS

  • Front panel buttons, infrared remote control transmitter, RS–232, Ethernet, remote input selection switches and LEDS, built–in Web browser

LED INDICATORS

  • IR active — red, ON — green

MAX. DATA RATE

  • Up to 8.91Gbps data rate (2.97Gbps per graphic channel)

COMPLIANCE WITH HDMI STANDARD

  • HDMI and HDCP

RESOLUTION

  • Up to 4K@60Hz UHD (4:2:0)

SUPPORTED BAUD RATES

  • 9600, 115200bps

SUPPORTED WEB BROWSERS

  • The following operating systems and Web browsers are supported:
  • Windows 7: Google Chrome v25, FireFox v15, Opera v12, Microsoft Internet Explorer v9
  • Windows XP: Google Chrome v25, FireFox v15
  • Apple Mac: Google Chrome v25, FireFox v20, Opera v12.14, Safari v6

POWER CONSUMPTION

  • 100–240V AC, 22VA

OPERATING TEMPERATURE

  • 0° to +40°C (32° to 104°F)

STORAGE TEMPERATURE

  • –40° to +70°C (–40° to 158°F)

HUMIDITY

  • 10% to 90%, RHL non–condensing

INCLUDED ACCESSORIES

  • Power cord, rack “ears”

OPTIONAL

  • External remote IR receiver cable

PRODUCT DIMENSION

  • 19" x 7.20 x 1U (43.6cm x 18.30cm 4.36cm) W, D, H

PRODUCT WEIGHT

  • 1.7kg (3.6lbs) approx

SHIPPING DIMENSION

  • 55.00cm x 27.60cm x 10.70cm (21.65" x 10.87" x 4.21" ) W, D, H

SHIPPING WEIGHT

  • 2.5kg (5.5lbs) approx