A800 Showtime 11.5" Baseball Glove - Right Hand Throw

The Showtime 11.5 IN is the ultimate baseball glove for turning two. With the 11.5 IN length and shallow pocket are combined with the snug Pedroia Fit, this glove is ideal for middle infielders looking to make an impact...game after game. Hit the field game ready with the NEW Wilson Showtime baseball glove. With a full leather construction, the Showtime is ready when you are. Your new gamer has a low profile heel and double palm construction so that you will good to go all season long.

Manufacturer Part Number
WTA08RB16115
EAN/UPC
0887768359966,887768359966
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Age Group: Adult
Position: Infield
Product SKU(s): WTA08RB16115
Glove Series: A800
Glove Size: 11.5"
Throwing Hand: Right