A360 32.5" Catchers Baseball Glove - Right Hand Throw

The 32.5" A360 Catchers Mitt is the perfect introduction to the catcher position for young players. Its 32.5" size allows young catchers to have an extra reach behind the plate.

The A360 will go a long way in the development of young ball players. This glove features a full pigskin palm and web, as well as a hook and loop strap to make the glove feel secure on your hand through out the game.

Manufacturer Part Number
WTA03RB17CM325
EAN/UPC
0887768499044,887768499044
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Position: Youth
Glove Series: A360
Glove Size: 32.5"
Throwing Hand: Right