2 x 2 AC Single-Band Outdoor PoE Access Point

Powerful Outdoor Solution with High Speed AC900 for Modern Business

The OAP900 features an IP65 rated weatherproof housing and provides a premium wireless solution designed for SMBs which demand elite network performance. The product features the latest 2 x 2 IEEE 802.11ac technology for 5GHz wireless speeds up to 900Mbps. A wall or pole-mounted design and industrial-grade build quality combined with user-friendly operation and extensive feature set, make an ideal high-performance solution for demanding day-to-day enterprise operations..

For businesses that demand security, flexibility and speed – the Edimax Pro series has a wide range of potential applications from office environments to schools, campuses, hotels and hospitals. Multiple SSIDs can be configured for different departments or user groups and a built-in RADIUS server provides additional verification with a scalable AP array architecture for central management of multiple access points. High-density capacity for up to 50 simultaneous clients ideal for BYOD workplaces or other environments with a high volume of clients and wireless devices, and fast roaming allows for seamless transitions between multiple access points. Power over Ethernet support (passive PoE) and an intuitive web-based management interface provide deployment flexibility and extensive management options for company MIS departments and network administrators.

When performance and security are critical for your business, you need products that are engineered for your industry. The Edimax Pro series is designed to help your business and provide the connectivity that you rely on every day, with safety and effectiveness guaranteed, and the OAP900 offers the highest level of wireless performance on the market today.

​High Performance Design with High-Speed 900Mbps 5GHz 11ac
State-of-the-art IEEE 802.11ac wireless technology delivers the Giga-fast  Wi-Fi speeds that today’s fast-moving modern business environments demand. And 5GHz coverage means maximum flexibility for mobile-centric business productivity applications. Speeds up to 900Mbps on the 5GHz band can handle even the most bandwidth intensive tasks, perfect for audio, video and voice applications and significantly faster than traditional 802.11n Wi-Fi. Additionally Edimax Pro series products feature other high-performance design features such as solid capacitors for significantly longer lifespans than traditional non-solid alternatives, generating less heat and delivering increased stability. Durable, robust and ready for business environments.​

​Wide Coverage & Multiple SSIDs
With adjustable RF output power and high receiver sensitivity, Edimax Pro access points are equipped to provide wide coverage where it’s needed the most. Suitable for large spaces across office floors, shop floors, hospital wards, or conference rooms, get the wireless coverage that staff and systems need to operate efficiently. Keep every corner of your business connected and differentiate user groups, departments or guests with up to 32 separate SSIDs with independent security. Wide, accessible Wi-Fi coverage with strong security to protect sensitive company information and supervise access to internal networks.

Manufacturer Part Number
OAP900
EAN/UPC
0649659025257,649659025257
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE
LAN Interface: Giga x 2
PoE: LAN1: Passive PoE in
LAN2: Passive PoE out
Antenna: Type: Internal / Gain: 14dBi Patch Antenna (5GHz)
SMA Connector x 2 for External Antennas
Power: 48V Passive PoE
Dimensions(L x W x H): 27.18 x 12.09 x 3.5 cm
Weight: 592g
Power Consumption (Full Loading): 10.6W
Mounting: Pole / Wall
Slide Switch/Reset: LAN2 PSE-OUT Power On/Off, Reset
LED Indicator: Power, LAN1, LAN2, Strength, Signal, RSSI, 5G
Environmental Conditions: Operating Temperature: -20°C (-4°F) to 60°C (140°F)
Storage Temperature: -30°C (-22°F) to 70°C (158°F)
Operating Humidity: 90% or Less
Storage Humidity: 90% or Less
Power Saving: 802.3az
Internal Buzzer: Y
Housing: Outdoor IP65 Weatherproof Rated

WIRELESS
Standard: 802.11 a/an/ac
No. of Radios: 1
Receiver Sensitivity: ≤ -89dBm
Certification: CE / FCC
Fast Roaming: Y
Number of SSIDs: 16 (5GHz)

PERFORMANCE
Maximum Data Speed: 866Mbps
Concurrent Clients: Up to 50 Per Radio

RF SPECIFICATONS
Frequency Band:
•Radio Ⅰ: 802.11a/n/ac 5.18~5.24(GHz), 5.26~5.32(GHz), 5.5~5.7(GHz), 5.745~5.825(GHz)(The supported frequency band is restricted by local regulations.)
Operation Channels:•5GHz : Country dependent for the following ranges:              

              US/Canada: Band 1:36, 40, 44, 48; 5.180~5.240(GHz)
                                     Band 2: 52、56、60、64;5.260~5.320(GHz)
                                     Band 3: 100、104、108、112、116、120、124、128、132、136、140;5.500~5700(GHz)
                                     Band 4:149, 153, 157, 161, 165; 5.745~5.825(GHz)
              Europe: Band 3: 100、104、108、112、116、120、124、128、132、136、140; 5.500~5700(GHz)


Transmit Power: •802.11a
  22dBm@6Mbps
  22dBm@9Mbps
  22dBm@12Mbps
  22dBm@18Mbps
  22dBm@24Mbps
  21dBm@36Mbps
  19dBm@48Mbps
  18dBm@54Mbp
•802.11an(5G)
  25dBm@MCS0/8
  24dBm@MCS1/9
  24dBm@MCS2/10
  23dBm@MCS3/11
  23dBm@MCS4/12
  22dBm@MCS5/13
  22dBm@MCS6/14
  21dBm@MCS7/15
•802.11ac
  25dBm@MCS0
  24dBm@MCS1
  24dBm@MCS2
  23dBm@MCS3
  23dBm@MCS4
  22dBm@MCS5
  22dBm@MCS6
  21dBm@MCS7
  20dBm@MCS8
  19dBm@MCS9
Receiver Sensitivity:

•802.11a
  ≤-89dBm@6Mbp
  ≤-72dBm@54Mbps
•802.11an(5G)
  ≤-89dBm@MCS0
  ≤-68dBm@MCS7
  ≤-86dBm@MCS8
  ≤-66dBm@MCS15
•802.11ac
  ≤ -83dBm@MCS0
  ≤ -56dBm@MCS9

SECURITY
Encryption: WEP / WPA / WPA2
Wireless L2 Isolation: Y
Station Isolation: Y
IEEE 802.1x Authenticator: Y
EAP Authentication: PEAP
Hidden SSID: Y
MAC Address Filter: Y
Wireless STA: Y
Rogue AP Detection (w/ Edimax Pro Network Management Suite (NMS)): Y

SOFTWARE
Wireless Mode: AP / WDS AP / WDS Bridge / Client
802.1q VLAN: Y (VID = 1-4095)
Spanning Tree: RSTP
QoS: WMM (802.11e)
Max Associated Station No.
Pass-Through: IPv6 and VPN (PPTP, L2TP/IPsec)
DSCP (802.1p): Y
Multicast Rate up to 54Mbps: Y

MANAGEMENT
Deployment: Standalone (AP Mode)
Managed AP mode: Be managed by AP Controller (APC500) or Edimax Pro Master AP.
Configuration: HTTP / HTTPS
SNMP v1, v2c, v3
CLI (Telnet, SSH)
RADIUS Server: Built-In
Auto-Channel: Y
Private MIB: Y

ACCESSORIES
Mounting Brackets: Wall-Mount & Pole-Mount SScrews Kit
PoE Injector: Passive PoE Injector
Power Adapter: 48V/1A