The Fortinet Enterprise Firewall Solution
The Fortinet Enterprise Firewall Solution delivers end-to-end network security with one platform, one network security operating system and unified policy management with a single pane of glass — for the industry’s best protection against the most advanced security threats and targeted attacks.
One Enterprise Firewall Solution across the Extended Enterprise
The FortiGate family of network appliances represents the industry’s broadest range of enterprise firewall platforms. FortiGate is based on FortiASIC, a purpose-built integrated architecture that provides extremely high throughput and exceptionally low latency, while delivering industry-leading security effectiveness and consolidation which is routinely validated by independent real-world tests. Targeted for distributed enterprises, the FortiGate 60E series contains consolidated security and networking functionality, various connectivity options along with Industry’s best performance in a compact form factor.
Note:
Hardware Specifications
GE RJ45 WAN Ports: 2
GE RJ45 Internal Ports: 7
GE RJ45 PoE Ports: –
GE RJ45 DMZ Ports: 1
Wireless Interface: –
USB Ports: 1
Console (RJ45): 1
Internal Storage: 128 GB
System Performance
Firewall Throughput (1518 / 512 / 64 byte UDP packets): 3 / 3 / 3 Gbps
Firewall Latency (64 byte UDP packets): 3 μs
Firewall Throughput (Packets Per Second): 4.5 Mpps
Concurrent Sessions (TCP): 1.3 Million
New Sessions/Second (TCP): 30,000
Firewall Policies: 5,000
IPsec VPN Throughput (512 byte packets): 2 Gbps
Gateway-to-Gateway IPsec VPN Tunnels: 200
Client-to-Gateway IPsec VPN Tunnels: 500
SSL-VPN Throughput: 150 Mbps
Concurrent SSL-VPN Users (Recommended Maximum): 100
IPS Throughput (HTTP / Enterprise Mix): 1,400 / 350 Mbps
SSL Inspection Throughput: 340 Mbps
Application Control Throughput: 550 Mbps
NGFW Throughput: 250 Mbps
Threat Protection Throughput: 180 Mbps
CAPWAP Throughput: 1.5 Gbps
Virtual Domains (Default / Maximum): 10 / 10
Maximum Number of FortiAPs (Total / Tunnel Mode): 10 / 5
Maximum Number of FortiTokens: 100
Maximum Number of Registered FortiClients: 200
High Availability Configurations: Active / Active, Active / Passive, Clustering
Dimensions
Height x Width x Length (inches): 1.5 x 8.5 x 6.3
Height x Width x Length (mm): 38 x 216 x 160
Weight: 1.9 lbs (0.9 kg)
Form Factor: Desktop
Environment
Power Required: 100–240V AC, 50–60 Hz
Maximum Current:
115V AC / 0.9A,
230V AC / 0.6A
Power Consumption (Average / Maximum): 11.9 / 14.3 W
Heat Dissipation: 49 BTU/h\
Operating Temperature: 32–104°F (0–40°C)
Storage Temperature: -31–158°F (-35–70°C)
Humidity: 20–90% non-condensing
Operating Altitude: Up to 7,400 ft (2,250 m)
Compliance
Safety: FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB
Certifications
ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN