WorkCentre 3335V Laser Multifunction Printer

High-performance environments need  higher-functioning devices.

Introducing the Phaser ®  3330 and WorkCentre ®  3335/3345 – designed to boost productivity  with easy connectivity, day-in, day-out dependability and transformative features – ready to work.

Manufacturer Part Number
3335V_DNI
EAN/UPC
0095205838985,095205838985
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: 3335V_DNI

Print speed: up to 33 ppm

Standard functions: Copy, Email, Fax, Print, Scan

Duty cycle: Up to 50,000 images/month1

Recommended monthly print volume: Up to 4,500 pages

Two-sided output: Standard

Document handler

Reversing Automatic Document Feeder
Capacity: 50 sheets
142 x 148 mm to 216 x 356 mm

Maximum print resolution: 600 x 600 dpi (up to 1200 x 1200 enhanced image quality)

Processor speed: 1000 MHz

Print memory (standard/max): 1.5 GB / 1.5 GB

Connectivity: 10/100/1000 BaseT Ethernet, USB 2.0, Wi-Fi

Page Description Languages (PDL): PCL® 5e emulation, PCL® 6 emulation, PDF emulation, PostScript 3 emulation, XPS

Print features

Automatic 2-sided, Booklet printing, Collation, Custom page size, Earth Smart, Fit-to-page, Job scheduling, N-up, Poster printing, Print from USB, Print from local drive, Save, Save and Print, Scaling, Toner save mode, Watermarks

Mobile printing: Apple® AirPrint™, Google Cloud Print™, WiFi Direct (optional: Xerox® Print Service Plug-in for Android™)

First-page-out time, copying: As fast as 13 seconds

Maximum copy resolution: 600 x 600 dpi

Copy features: Background suppression, Book copying with center erase, Booklet creation, Build Job, Darkness control, Edge erase, ID Card Copy, Job interrupt, Margin shift, N-up, Photo mode, Poster copying, Programme Ahead

Fax features

Address book, Auto redial, Auto reduction, Colour fax send, Delayed fax, Fax forward to email/fax, Junk fax barrier, Memory receive, PC fax (Windows only), Secure fax*

* - Analog phone line required.

Fax compression: JBIG, JPEG, MMR/MR/MH

Scan destinations: Scan to FTP, Scan to SMB, Scan to USB, Scan to email, Scan to folder, Scan to local PC, Scan to local drive, Scan to network PC

Security features

802.1x, IP filtering, IPSec, Image overwrite security, Mac address filtering, Network authentication, SNMPv3, Secure HTTPS (SSL), Secure LDAP, Secure Print

3335V_DNI