745 130-ml DesignJet Chromatic Red Ink Cartridge

Overview

Produce impressive, high-impact graphics—HP chromatic red ink creates eye-catching POP signs and posters. Easily produce a wide range of graphics and technical applications with 130-ml and cost-effective 300-ml Original HP DesignJet ink cartridges.

Manufacturer Part Number
F9K00A
EAN/UPC
0725184104633,725184104633
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SpecificationsSpecifications : Color(s) of print cartridges : Chromatic red
Ink drop : 6 pl
Ink types :Pigment-based

Operating requirementsOperating requirements : Operating temperature range : 5 to 40°C
Storage temperature range : 5 to 40°C
Storage humidity : 20 to 80% RH

Dimensions and weightDimensions and weight : Package dimensions (W x D x H) : 202 x 129 x 40 mm
Package weight : 0.25 kg

What's includedWhat's included : Warranty : Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
What's in the box :Ink cartridge