744 Photo Black/Cyan DesignJet Printhead

Overview

It's easy to produce a wide range of eye-catching graphics and technical applications with the reliable, hassle-free performance of user-replaceable HP 744 DesignJet Printheads.

Manufacturer Part Number
F9J86A
EAN/UPC
0725184104497,725184104497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SpecificationsSpecifications : Color(s) of print cartridges : Cyan, photo black
Ink drop : 4 pl
Ink types :Pigment-based

Operating requirementsOperating requirements : Operating temperature range : 15 to 35°C
Storage temperature range : 15 to 35°C
Storage humidity : 20 to 80% RH

Dimensions and weightDimensions and weight : Package dimensions (W x D x H) : 28 x 143 x 132 mm
Package weight : 0.11 kg

What's includedWhat's included : Warranty : Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
What's in the box :Printhead