Easily integrate video conferencing into a collaborative setting with the Peerless-AVĀ® Video Conferencing Shelf Accessory. The shelf accommodates virtually any video conferencing camera and offers the choice of mounting above or below the display. Once mounted, the shelf was designed with simple adjustment to easily find the perfect camera position. All while providing a sleek, fully integrated design to match any decor, from a boardroom to a classroom.
Note:
Color: Black
Finish: Powder Coat
Minimum to Maximum Screen Size: 32"" to 65""
Security Features: Non-Security Hardware
Weight Capacity: 15lb (6.8kg)
Product Dimensions: 14.63 x 22.00 x 8.17" (371 x 559 x 208mm)
Shipping Weight: 5.52lb (3kg)
Ship Dimensions: 12 x 3.44 x 27.81" (304.8 x 87.4 x 706.4mm)
UPC Code: 735029311966